EN
  • EN
  • DE

ADW80000YSVZ

Part No ADW80000YSVZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194960-ADW80000YSVZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADW80000YSVZ CAD Model

Description

The ADW80000YSVZ is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision-engineered IC is tailored to meet the rigorous demands of advanced electronic systems, offering a unique combination of performance, reliability, and versatility.

At the heart of the ADW80000YSVZ lies a robust architecture that is optimized for high-speed signal processing applications. This makes it an ideal solution for a wide range of uses, including communication systems, medical equipment, aerospace, and defense technologies.

Key Features:

  • High Precision: The ADW80000YSVZ delivers exceptional accuracy and stability, ensuring that signals are processed with the utmost precision.
  • Advanced Technology: Leveraging Analog Devices' cutting-edge technology, this IC incorporates innovative features that enhance its functionality and performance.
  • Durability: Built to last, the ADW80000YSVZ withstands harsh conditions and maintains its performance over a wide temperature range.
  • Energy Efficient: With power consumption in mind, the ADW80000YSVZ is designed to operate efficiently, thereby reducing the energy footprint of the systems it powers.

The ADW80000YSVZ is not just a component; it is a solution that enables sophisticated electronic systems to achieve new levels of performance. Its compact form factor allows for seamless integration into space-constrained applications, while its scalability ensures it can adapt to the evolving needs of complex designs.

Applications:

  • High-Speed Data Acquisition
  • Wireless Infrastructure
  • Instrumentation and Control Systems
  • Medical Imaging Devices
  • Avionics and Military Electronics

With the ADW80000YSVZ, Analog Devices Inc. continues to set the standard for integrated circuits that push the boundaries of what's possible in electronic design. Whether you're developing the next generation of communication technology or designing a critical system for a medical device, the ADW80000YSVZ brings reliability and high performance to the table.

For detailed specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation for the ADW80000YSVZ product.

You May Also Be Interested in

Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Panjit
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention