EN
  • EN
  • DE

ADW95138Z-02

Part No ADW95138Z-02
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DATA ACQ PLEXERS/SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Package Tray
Part Status Obsolete
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860635-ADW95138Z-02
Ultra Librarian 3D Model Ultra Librarian ADW95138Z-02 CAD Model

Description

The ADW95138Z-02 is a high-performance precision analog microcontroller from Analog Devices Inc., designed to cater to a wide array of applications requiring accurate signal processing and control. This advanced microcontroller seamlessly integrates a powerful 16-bit analog-to-digital converter (ADC) and a 14-bit digital-to-analog converter (DAC) with a robust ARM Cortex-M3 processor, making it an ideal solution for industrial, instrumentation, and control systems.

Key Features

  • High-Resolution ADC: The 16-bit successive approximation register (SAR) ADC offers precise measurement capabilities, with a sample rate that ensures real-time data acquisition and processing.
  • Integrated DAC: The 14-bit DAC provides accurate analog output, enabling the microcontroller to interface directly with analog sensors and actuators.
  • ARM Cortex-M3 Processor: At the core of the ADW95138Z-02 lies a powerful ARM Cortex-M3 processor, offering high-performance computing capabilities and efficient power management.
  • Extensive Memory: Equipped with ample flash memory and SRAM, this microcontroller allows for complex program execution and data storage without the need for external memory components.
  • Robust Connectivity: Multiple communication interfaces, including SPI, I2C, UART, and USB, provide versatile connectivity options for various system requirements.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ADW95138Z-02 operates with minimal power, extending the life of battery-operated devices.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance under extreme conditions.

The ADW95138Z-02 is a testament to Analog Devices Inc.'s commitment to delivering precision and quality in their products. With its combination of high-resolution data converters, powerful processing, and versatile connectivity options, this microcontroller stands out as an exceptional choice for engineers and designers looking to develop sophisticated and reliable systems.

Applications

Due to its versatile nature, the ADW95138Z-02 is suitable for a range of applications, including but not limited to:

  • Industrial control systems
  • Medical instrumentation
  • Precision sensor interfacing
  • Automated test equipment
  • Embedded control applications

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess