ADW99019Z-03

Part No ADW99019Z-03
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173825-ADW99019Z-03
Popularity Low
Supply and Demand Status Limited

Description

The ADW99019Z-03 is a state-of-the-art precision analog microcontroller designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is a testament to Analog Devices' commitment to integrating sophisticated analog functionality with digital control, offering a robust solution for a wide array of applications.

Key Features

  • High Precision Analog: The ADW99019Z-03 boasts high-precision analog components, including a multi-channel analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) to ensure accurate signal processing and control.
  • Advanced Processing Capabilities: Equipped with a powerful processing core, this microcontroller can handle complex algorithms and control tasks efficiently, making it suitable for demanding applications.
  • Integrated Memory: With onboard memory, the ADW99019Z-03 is capable of storing critical data and code, which facilitates quick access and smooth operation of the device.
  • Low Power Consumption: Designed for energy efficiency, this microcontroller is ideal for battery-powered devices or applications where power conservation is crucial.
  • Robust I/O Options: A variety of input/output options provide flexibility in interfacing with other components in a system, ensuring seamless integration and communication.
  • Customization and Programmability: Users can program the ADW99019Z-03 to meet the specific needs of their applications, making it a versatile choice for designers.

Applications

The versatility of the ADW99019Z-03 makes it an excellent choice for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Instrumentation
  • Communication Systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc. This document offers in-depth information about the ADW99019Z-03's capabilities, electrical characteristics, pin configurations, and application guidelines.

Conclusion

The ADW99019Z-03 from Analog Devices Inc. represents a blend of precision, efficiency, and flexibility, making it an exceptional choice for those who require a high-performance analog microcontroller. Its robust feature set and adaptability ensure that it can meet the demands of sophisticated electronic systems now and in the future.

You May Also Be Interested in

CISCO
Need more? Email Us
CISCO
Lowest to $185.7143
ELAN Microelectronics
Need more? Email Us
Bosch Sensortec
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $13.9290
CISCO
Lowest to $13.9290
STMicroelectronics
Need more? Email Us
CISCO
Lowest to $47.1020

Top Sellers

Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $13.7777
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895