EN
  • EN
  • DE

ADXL189WBRDZ-UP

Part No ADXL189WBRDZ-UP
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1211+
Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709417-ADXL189WBRDZ-UP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL189WBRDZ-UP CAD Model

Description

ADXL189WBRDZ-UP: High-Performance Accelerometer

The ADXL189WBRDZ-UP is a cutting-edge accelerometer module manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is designed for precision motion and position sensing in a wide range of applications, from industrial equipment to consumer electronics.

At the heart of the ADXL189WBRDZ-UP lies a MEMS (Micro-Electro-Mechanical Systems) sensor with exceptional sensitivity and low noise characteristics. It is capable of measuring acceleration with a full-scale range of ±2g/±4g/±8g/±16g, allowing it to capture both high and low-frequency movements with great accuracy.

The compact form factor of this accelerometer makes it an ideal choice for space-constrained applications. It comes in a robust package that ensures reliable performance even in harsh environmental conditions. This makes the ADXL189WBRDZ-UP suitable for deployment in scenarios that require high durability, such as automotive safety systems, sports equipment, and portable devices.

One of the key features of this accelerometer is its low power consumption. It operates on a supply voltage range of 1.8V to 3.6V, making it energy-efficient and suitable for battery-powered devices. The ADXL189WBRDZ-UP also includes multiple built-in features such as free-fall detection, tap/double-tap recognition, and activity/inactivity monitoring, simplifying the design of complex motion detection systems.

Integrating this accelerometer into your design is made easy thanks to its digital I2C/SPI interface, which provides a simple connection to microcontrollers and other digital systems. The ADXL189WBRDZ-UP also boasts a temperature range of -40°C to +85°C, ensuring consistent performance across a wide range of operating conditions.

Whether you're developing the next generation of wearable technology, enhancing the safety features in vehicles, or creating interactive gaming devices, the ADXL189WBRDZ-UP from Analog Devices Inc. offers the precision, durability, and versatility needed to bring your innovative ideas to life.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess