EN
  • EN
  • DE

ADXL202JQC-1

Part No ADXL202JQC-1
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Dual ±2g 3.3V/5V 312mV/g 14-Pin CPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 173837-ADXL202JQC-1
Popularity Low
Supply and Demand Status Limited
Family Name ADXL202
Introduction Date April 09, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADXL202JQC-1 CAD Model

Description

The ADXL202JQC-1 is a precision, low-power two-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., this accelerometer is designed for applications requiring a balance between performance and cost-effectiveness. It is widely used in vehicle dynamics, mobile devices, gaming systems, disk drive protection, and image stabilization.

Key Features

  • Measurement Range: ±2 g with a scale factor of 1 mg/LSB.
  • Dual Axis Sensing: Simultaneously measures acceleration in both the X and Y axes.
  • Low Power Consumption: Ideal for battery-powered applications, it operates on a supply voltage of 3.0 to 5.25 V.
  • High Resolution: 12-bit resolution measurement at 2.5 g full-scale range.
  • Built-in Self-Test: Features a self-test capability that ensures the integrity of the accelerometer system.
  • Duty Cycle Output: The digital outputs are duty cycle modulated (PWM) signals with a duty cycle proportional to acceleration.
  • Bandwidth Selection: User-selectable filters allow setting of bandwidth for the application.

Applications

  • Vehicle Dynamic Controls
  • Platform Stabilization/Leveling
  • Medical Instrumentation
  • Sports and Health Devices
  • Robotics and Industrial Controls

Technical Specifications

Parameter Value
Power Supply Voltage 3.0 to 5.25 V
Measurement Range ±2 g
Bandwidth 0.01 to 500 Hz
Operating Temperature -40°C to +85°C

With its robust design and proven reliability, the ADXL202JQC-1 from Analog Devices Inc. is the go-to accelerometer for engineers and designers who demand precision and durability in motion sensing.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1111 $66.6666
13+ $9.1176 $118.5288
20+ $8.8323 $176.6460
28+ $8.5470 $239.3160
35+ $8.2629 $289.2015
47+ $7.4082 $348.1854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess