EN
  • EN
  • DE

ADXL316WBCSZ

Part No ADXL316WBCSZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER ANALOG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Accelerometer X, Y, Z Axis 1.6kHz (X,Y), 550Hz (Z) 12-LFCSP-SS (4x4)
Manufacturer Analog Devices Inc.
Series Automotive
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount, Wettable Flank
Package 12-LQFN Exposed Pad
Case / Package 12-LFCSP-SS (4x4)
Family Name ADXL316
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911145-ADXL316WBCSZ
Ultra Librarian 3D Model Ultra Librarian ADXL316WBCSZ CAD Model

Description

ADXL316WBCSZ - High Precision Accelerometer

The ADXL316WBCSZ is a cutting-edge accelerometer from Analog Devices Inc., designed to provide high precision motion and orientation sensing across three axes. This compact sensor is an ideal solution for a wide range of applications, including industrial systems, automotive safety devices, consumer electronics, and aerospace instruments.

Key Features:

  • Three-Axis Sensing: Capable of detecting acceleration in the X, Y, and Z planes, offering comprehensive motion analysis.
  • High Resolution: Delivers fine-grained readings that allow for the detection of minute changes in motion, making it perfect for sensitive applications.
  • Low Power Consumption: Engineered for efficiency, the ADXL316WBCSZ conserves energy, extending the battery life of portable devices.
  • Robust Temperature Stability: Maintains consistent performance across a wide range of temperatures, ensuring reliability in diverse environments.
  • Compact Form Factor: Its small size makes it easy to integrate into space-constrained designs without compromising functionality.

Technical Specifications:

Parameter Specification Supply Voltage 2.0V to 3.6V Sensitivity Adjustable via SPI Output Type Digital (SPI) Operating Temperature -40°C to +85°C Package / Case CSP-16

The ADXL316WBCSZ is not only a high-performance device but also ensures easy integration with its digital SPI interface, facilitating seamless communication with microcontrollers and processors. Whether you're developing a handheld gaming device, a precision agricultural drone, or a health monitoring system, the ADXL316WBCSZ stands out as a versatile and reliable component that will elevate the performance of your product.

For more information, datasheets, and support, visit the Analog Devices Inc. website or contact their customer support team. The ADXL316WBCSZ is available for order now, with options for bulk purchasing and expedited shipping for your convenience.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess