EN
  • EN
  • DE

ADXL345BCCZ-RL

Part No ADXL345BCCZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Accelerometer Triple ±2g/±4g/±8g/±16g 2.5V 14-Pin LGA T/R / ACCEL 2-16G I2C/SPI 14LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 256 (±2g) to 32 (±16g)
Bandwidth 0.05Hz to 1.6kHz
Output Type I2C, SPI
Supply Voltage - Operating 2 V to 3.6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-LGA (3x5)
Win Source Part Number 090361-ADXL345BCCZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADXL345
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Japan, Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADXL345BCCZ-RL CAD Model

Description

The ADXL345BCCZ-RL is a compact, low-power, 3-axis MEMS accelerometer with high resolution (13-bit) measurement at up to ±16 g. Manufactured by Analog Devices Inc., this digital sensor is designed for a broad range of applications, including mobile device motion detection, gaming, image stabilization, and sports equipment.

Key Features:

  • High Resolution: 13-bit resolution allows for the detection of minute changes in acceleration, enabling precise measurement of motion.
  • Multiple Sensitivity Ranges: Configurable to ±2 g, ±4 g, ±8 g, or ±16 g, the ADXL345BCCZ-RL can cater to various application needs.
  • Low Power Consumption: Ideal for battery-powered applications, it features a low-power mode to conserve energy when high precision is not required.
  • Data Rate Options: User-selectable from 0.1 Hz to 3200 Hz, providing flexibility for different application requirements.
  • Single and Double Tap Detection: Built-in features for recognizing quick motion gestures like taps.
  • Free-Fall Detection: Capable of detecting if the device is in free fall, a valuable feature for protecting data by parking the hard drive in laptops.
  • SPI and I2C Digital Interfaces: Offers versatile interfacing options for easy communication with a microcontroller or processor.
  • Small Form Factor: Available in a small and thin 3x5x1mm LFCSP package, it is suitable for space-constrained applications.

Applications:

  • Mobile Devices
  • Gaming Systems
  • Pointing Devices
  • Sports and Health Devices
  • Industrial Instruments
  • Robotics

The ADXL345BCCZ-RL from Analog Devices Inc. is a versatile accelerometer that combines performance, precision, and low power consumption, making it an excellent choice for designers looking to add motion sensing capabilities to their projects.

You May Also Be Interested in

Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.0909
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6828 $51.5592
29+ $3.4497 $100.0413
46+ $3.3331 $153.3226
65+ $3.1000 $201.5000
84+ $2.9835 $250.6140
105+ $2.8670 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess