EN
  • EN
  • DE

ADXL50AH

Part No ADXL50AH
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Monolithic Accelerometer With Signal Conditioning
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142759-ADXL50AH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL50AH CAD Model

Description

Introducing the ADXL50AH Accelerometer from Analog Devices Inc.

The ADXL50AH is a high-performance, single-axis accelerometer designed by Analog Devices Inc., a leader in precision signal processing technology. This cutting-edge sensor is specifically engineered for industrial and automotive applications, providing accurate and reliable acceleration measurements with a full-scale range of ±50g. Its robust design and state-of-the-art MEMS (Micro-Electro-Mechanical Systems) technology make it an ideal choice for dynamic environments where precision is paramount.

Key Features

  • High Precision: The ADXL50AH offers a high level of accuracy in acceleration sensing, which is critical for monitoring and control in various applications.
  • Wide Measurement Range: With a full-scale range of ±50g, the accelerometer can measure both low and high levels of acceleration, making it incredibly versatile.
  • Robust Construction: Designed to withstand harsh conditions, the ADXL50AH is built to operate reliably in environments with high levels of vibration and shock.
  • Analog Output: The device provides an analog voltage output that is proportional to the acceleration, allowing for easy integration with existing systems.
  • Temperature Stability: The accelerometer maintains performance across a wide temperature range, ensuring consistent readings in changing environments.
  • Self-Test Feature: An integral self-test capability allows for system-level diagnostics, ensuring the sensor's functionality is maintained.

Applications

The ADXL50AH is suitable for a wide array of applications where precise acceleration data is required. These include:

  • Vehicle dynamics and crash detection in automotive systems
  • Vibration monitoring and analysis in industrial equipment
  • Platform stabilization and control
  • Structural health monitoring for buildings and infrastructure

Analog Devices Inc. has a reputation for delivering high-quality components that push the boundaries of performance and reliability. The ADXL50AH accelerometer is no exception, offering designers and engineers a dependable solution for their most demanding acceleration sensing needs. With its high precision, wide measurement range, and durable design, the ADXL50AH stands out as a top-tier choice for professionals seeking the best in MEMS accelerometer technology.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1033 $63.0990
70+ $1.7267 $120.8690
105+ $1.6724 $175.6020
145+ $1.6182 $234.6390
185+ $1.5650 $289.5250
250+ $1.4022 $350.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess