The AMP03GSZ from Analog Devices Inc. is a high-precision, low-power instrumentation amplifier designed for a wide range of applications. Its exceptional accuracy and versatility make it an ideal choice for precision data acquisition, medical equipment, industrial controls, and battery-powered instruments.
Key Features
- High Accuracy: The AMP03GSZ offers excellent linearity with a super low nonlinearity specification of 0.003% max at G = 1.
- Low Offset Voltage: It features a very low input offset voltage of 50 µV max, which is laser trimmed to high precision, ensuring minimal error in signal processing.
- Wide Gain Range: With an adjustable gain from 1 to 10,000 facilitated by a single external resistor, this amplifier provides flexibility for various signal amplification needs.
- Low Power Consumption: It operates with a quiescent current of just 1.3 mA, making it suitable for battery-powered applications.
- Single Supply Operation: The AMP03GSZ can operate from a single supply voltage ranging from +5 V to +15 V, or dual supplies of ±2.5 V to ±7.5 V.
Applications
- Medical instrumentation
- Precision data systems
- Industrial process controls
- Battery-powered and portable equipment
Product Specifications
| Parameter |
Value |
| Supply Voltage (VSY) |
+5 V to +15 V, or ±2.5 V to ±7.5 V |
| Input Offset Voltage |
50 µV max |
| Nonlinearity |
0.003% max at G = 1 |
| Gain Range |
1 to 10,000 |
| Operating Temperature Range |
-40°C to +85°C |
The AMP03GSZ precision amplifier is available in a compact SOIC-8 package, providing a space-saving solution for applications where board space is at a premium. With its robust design and reliable performance, the AMP03GSZ is a go-to amplifier for professionals seeking precision and durability.