EN
  • EN
  • DE

AMP04FP

Part No AMP04FP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP INST PREC 30MA LP 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type Instrumentation
Number of Circuits 1
-3db Bandwidth 700 kHz
Current - Input Bias 22 nA
Voltage - Input Offset 30 µV
Current - Supply 750µA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AMP04
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 561814-AMP04FP
Ultra Librarian 3D Model Ultra Librarian AMP04FP CAD Model

Description

The AMP04FP is a precision, monolithic operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This op-amp is known for its exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including instrumentation, data acquisition systems, and precision amplification tasks.

Key Features

  • High Precision: The AMP04FP boasts ultra-low offset voltage and drift, ensuring accurate signal amplification over time and temperature variations.
  • Low Noise: With its low noise characteristics, this op-amp provides clean amplification, critical for sensitive applications such as audio processing or medical equipment.
  • Stable Over Temperature: The device operates consistently across a wide temperature range, making it reliable in varied environmental conditions.
  • Wide Power Supply Range: The AMP04FP can be powered by a broad range of supply voltages, offering flexibility in system design.
  • Robust Output Stage: The output stage is capable of driving heavy loads while maintaining linearity and low distortion.

Applications

The versatility of the AMP04FP allows it to be used in numerous applications. It is particularly suited for:

  • High-precision instrumentation
  • Data acquisition systems
  • Professional audio equipment
  • Medical devices
  • Analog filters
  • Strain gauge amplifiers

Product Specifications

With its precision specifications, the AMP04FP from Analog Devices Inc. is engineered to meet the demands of high-precision electronic systems. Its specifications include:

  • Offset Voltage: Low initial offset and minimal drift over time and temperature.
  • Input Bias Current: Very low, reducing errors in high impedance applications.
  • Gain Bandwidth Product: Sufficient for a wide range of applications.
  • Supply Voltage Range: Compatible with various power supply configurations.

In conclusion, the AMP04FP from Analog Devices Inc. represents a blend of precision, reliability, and versatility, making it a top choice for engineers and designers looking for a high-quality operational amplifier. Whether it's for industrial, commercial, or high-end consumer products, the AMP04FP delivers performance that can be trusted.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess