EN
  • EN
  • DE

AD-FMCOMMS4-EBZ

Part No AD-FMCOMMS4-EBZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD SOFTWARE DEFINE RADIO / - AD9364 Transceiver 56MHz ~ 6GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Transceiver
Frequency 56MHz ~ 6GHz
For Use With/Related Products AD9364
Supplied Contents Board(s)
Base Product Number AD9364
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8473.30.1180
Win Source Part Number 1339932-AD-FMCOMMS4-EBZ
Ultra Librarian 3D Model Ultra Librarian AD-FMCOMMS4-EBZ CAD Model

Description

AD-FMCOMMS4-EBZ Evaluation Board by Analog Devices Inc.

The AD-FMCOMMS4-EBZ is a feature-rich evaluation board designed by Analog Devices Inc., tailored for RF enthusiasts, engineers, and researchers focusing on high-speed analog-to-digital and digital-to-analog conversion. This board is an ideal tool for learning and developing RF systems, providing a flexible platform for testing and prototyping a wide range of RF applications.

At the heart of the AD-FMCOMMS4-EBZ is the AD9364, a high-performance, highly integrated RF Agile Transceiver™. This transceiver is designed for use in 3G and 4G base station applications, providing a single-chip solution that can cover a wide frequency range of 70 MHz to 6 GHz. The AD9364 supports channel bandwidths from less than 200 kHz to 56 MHz by changing the sampling rate and digital filters.

The evaluation board connects to the FPGA development platform via an FMC (FPGA Mezzanine Card) connector, which is compatible with various industry-standard FPGAs, thereby offering a convenient interface for digital signal processing and further analysis. The AD-FMCOMMS4-EBZ also includes a wide range of features, such as:

  • Integrated Phase-Locked Loops (PLLs) for frequency synthesis
  • High dynamic range ADCs and DACs for high-quality signal acquisition and playback
  • Programmable filters for baseband signal processing
  • Flexible gain control for optimal signal reception and transmission
  • Multiple GPIOs for additional interfacing and control

The AD-FMCOMMS4-EBZ is supported by comprehensive documentation, including detailed schematics, layout files, and reference designs. Analog Devices also offers software drivers and an open-source Linux-based software stack, which simplifies the development process and allows for rapid prototyping and testing.

Whether you're designing for wireless communications, test and measurement, or RF applications requiring high-speed data conversion, the AD-FMCOMMS4-EBZ evaluation board is a versatile and powerful tool that will accelerate your development cycle and help you achieve your design goals.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLE BOARD ASSEMBLY,2MMPDFN-8L
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
Pulse
EVAL BOARD W3010 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-009444-TR300
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0129TR-3000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess