EN
  • EN
  • DE

AD2420WCCPZ01

Part No AD2420WCCPZ01
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description LOW COST AUDIO BUS SLAVE REV 0.1 / Audio Audio Transceiver 1 Channel 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Product Status Obsolete
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 1
Interface I2C, I2S
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD2420
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345328-AD2420WCCPZ01
Ultra Librarian 3D Model Ultra Librarian AD2420WCCPZ01 CAD Model

Description

The AD2420WCCPZ01 is a cutting-edge integrated circuit from Analog Devices Inc., designed to cater to the demanding requirements of modern communication systems. This versatile component is a testament to Analog Devices' commitment to providing high-performance solutions for the electronics industry.

Key Features:

  • High Integration: The AD2420WCCPZ01 incorporates a multitude of features in a single chip, reducing the need for multiple components and simplifying design complexity.
  • Advanced Communication Protocol: This device supports robust communication protocols, ensuring reliable data transfer with minimal error rates, making it ideal for critical applications.
  • Low Power Consumption: With energy efficiency in mind, the AD2420WCCPZ01 is engineered to operate with minimal power draw, extending the battery life of portable devices and reducing the environmental impact.
  • Compact Form Factor: Housed in a compact package, this IC is suitable for space-constrained applications without sacrificing performance or functionality.

Applications:

The AD2420WCCPZ01 is incredibly versatile and can be used in a wide array of applications. These include, but are not limited to:

  • Automotive communication systems
  • Industrial control networks
  • High-speed data acquisition systems
  • Wireless infrastructure
  • Medical equipment

Quality and Reliability:

Analog Devices Inc. is renowned for its high-quality products, and the AD2420WCCPZ01 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent standards expected by industry professionals. This IC is designed to perform reliably in a variety of environmental conditions, making it a trustworthy choice for your critical applications.

Technical Specifications:

For detailed technical specifications, please refer to the AD2420WCCPZ01 datasheet provided by Analog Devices Inc. It contains comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful implementation.

Whether you're designing a sophisticated automotive communication system or a high-precision industrial network, the AD2420WCCPZ01 from Analog Devices Inc. offers the performance, integration, and reliability that your projects demand.

You May Also Be Interested in

ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $14.6617
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9650 $53.7900
14+ $7.3559 $102.9826
22+ $7.1260 $156.7720
30+ $6.8962 $206.8860
38+ $6.6663 $253.3194
51+ $5.9767 $304.8117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess