EN
  • EN
  • DE

AD4424-6ARUZ-R7

Part No AD4424-6ARUZ-R7
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description AD4424-6ARUZ-R7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1345496-AD4424-6ARUZ-R7
Ultra Librarian 3D Model Ultra Librarian AD4424-6ARUZ-R7 CAD Model

Description

AD4424-6ARUZ-R7: High-Performance Analog-to-Digital Converter

The AD4424-6ARUZ-R7 is a state-of-the-art analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This precision ADC is designed to offer exceptional accuracy and speed, making it an ideal choice for a broad range of applications, including medical imaging, data acquisition systems, and industrial automation.

Key Features:

  • Resolution: The device boasts a 14-bit resolution, providing fine-grained digital output that allows for precise signal representation.
  • Sampling Rate: With a maximum sampling rate of up to 65 MSPS (Mega Samples Per Second), the AD4424-6ARUZ-R7 can handle high-speed signals without compromising on data integrity.
  • Input Type: It features a differential input type, which enhances noise immunity and is essential for achieving high accuracy in noisy environments.
  • Power Consumption: The ADC is optimized for low power consumption, which is critical for portable and battery-powered applications where energy efficiency is paramount.
  • Interface: It includes a serial LVDS (Low-Voltage Differential Signaling) output interface, ensuring fast data transfer rates and reduced electromagnetic interference.
  • Package: The device is available in a compact 32-lead TQFP (Thin Quad Flat Pack) package, allowing for efficient use of PCB (Printed Circuit Board) space.

Applications:

The AD4424-6ARUZ-R7 is versatile and can be used in a variety of applications, such as:

  • High-speed data acquisition
  • Communications systems
  • Spectroscopy
  • Test and measurement equipment
  • Medical imaging systems
  • Industrial process control

Product Reliability and Support:

Analog Devices Inc. is renowned for its commitment to product reliability and customer support. The AD4424-6ARUZ-R7 is backed by comprehensive technical documentation, including datasheets, reference designs, and application notes, to assist designers in integrating the ADC into their projects seamlessly. Additionally, Analog Devices provides expert technical support to address any design challenges that may arise.

With its combination of high resolution, fast sampling rates, and low power consumption, the AD4424-6ARUZ-R7 ADC from Analog Devices Inc. stands out as a top-tier component for precision digital conversion in demanding applications.

You May Also Be Interested in

Infineon Technologies
Lowest to $3.2617
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC VERT DEFLECT 9-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess