EN
  • EN
  • DE

AD4696BCPZ

Part No AD4696BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 32LFCSP / 16 Bit Analog to Digital Converter 16 Input 1 SAR 32-LFCSP-WQ (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 16
Input Type Pseudo-Differential
Data Interface DSP, MICROWIRE, QSPI, Serial, SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V, 3.15V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V, 3.15V ~ 5.5V
Features Temperature Sensor, Internal Oscillator
Temperature Range - Operating -40°C ~ 125°C
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting Surface Mount
Base Product Number AD4696
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD4696BCPZ,505-AD4696BCPZ
Standard Package 1
Win Source Part Number 1318374-AD4696BCPZ
Ultra Librarian 3D Model Ultra Librarian AD4696BCPZ CAD Model

Description

The AD4696BCPZ is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from the esteemed semiconductor manufacturer, Analog Devices Inc. This precision ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including medical instruments, automated test equipment, and data acquisition systems.

Key Features

  • Resolution: 16-bit SAR ADC offers fine-grain resolution, ensuring detailed and accurate analog signal conversion.
  • Sampling Rate: With a maximum sampling rate of up to 500 kSPS (kilo-samples per second), the AD4696BCPZ is capable of handling high-speed signal processing requirements.
  • Input Voltage Range: The device supports a wide input voltage range, providing flexibility for various signal types.
  • Interface: It includes a serial peripheral interface (SPI), which allows for easy integration with microcontrollers and digital systems.
  • Power Efficiency: The ADC operates with low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Package: Housed in a compact LFCSP (lead frame chip scale package), the AD4696BCPZ is designed for space-constrained applications.

Performance and Reliability

The AD4696BCPZ is engineered to provide reliable performance even under stringent conditions. Its robust design ensures long-term stability and repeatability of measurements. The device's excellent signal-to-noise ratio (SNR) and low distortion characteristics contribute to its superior performance, making it an optimal choice for precision measurement tasks.

Applications

This ADC is versatile and can be utilized in multiple industries. Key applications include:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Industrial Automation and Process Control
  • Instrumentation and Measurement Equipment

With its advanced features and reliable performance, the AD4696BCPZ from Analog Devices Inc. stands out as a top-tier component for any application requiring precise analog-to-digital conversion.

You May Also Be Interested in

Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess