EN
  • EN
  • DE

AD5254BRUZ1-RL7

Part No AD5254BRUZ1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 1k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 2.7V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 650ppm/°C
Mounting SMD (SMT)
Supplier Device Package 20-TSSOP
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 105°C
Resistance - Wiper (Ohms) (Typ) 200
Base Product Number AD5254
Other Names AD5254BRUZ1-RL7,AD5254BRUZ1-RL7DKR,AD5254BRUZ1-RL7CT,AD5254BRUZ1-RL7TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265237-AD5254BRUZ1-RL7
Ultra Librarian 3D Model Ultra Librarian AD5254BRUZ1-RL7 CAD Model

Description

Product Overview: AD5254BRUZ1-RL7

The AD5254BRUZ1-RL7 is a highly integrated digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product offers a reliable and precise solution for applications requiring variable resistance settings controlled via a digital interface.

Key Features

  • Resolution: The AD5254BRUZ1-RL7 comes with a 1 kΩ resistance and offers a quad-channel configuration, which provides multiple channels of adjustable resistance in a single package.
  • Interface: It features an I2C-compatible serial interface, making it easy to integrate into various microcontroller-based systems. This allows for digital control of resistance settings with a simple two-wire connection.
  • Memory: The device includes non-volatile memory (EEPROM) to store the resistance settings, ensuring that the last programmed settings are retained even after the power is cycled.
  • Performance: With excellent temperature stability and a wide operating voltage range, the AD5254BRUZ1-RL7 ensures consistent performance across diverse environmental conditions.
  • Packaging: It is available in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Applications: Ideal for use in calibration and adjustment applications, such as setting operational amplifier gain circuits, adjusting screen brightness in consumer electronics, or tuning laser diodes in optical systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5254BRUZ1-RL7 is no exception. The product is designed to meet high standards of reliability and performance, ensuring long-term stability and precision in your application.

Ordering Information

The AD5254BRUZ1-RL7 is available for order with the -RL7 suffix indicating the product is provided in a reel, facilitating efficient handling and placement during the manufacturing process. For detailed ordering and shipping information, or to request samples, please visit the Analog Devices Inc. website or contact their sales representatives.

Whether you are designing a sophisticated industrial system or a consumer electronic device, the AD5254BRUZ1-RL7 from Analog Devices Inc. offers a versatile and reliable solution for your digital potentiometer needs.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9985 $71.9955
6+ $19.6911 $118.1466
8+ $19.0758 $152.6064
11+ $18.4604 $203.0644
15+ $17.8451 $267.6765
19+ $15.9990 $303.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess