EN
  • EN
  • DE

VNC2-64L1B-REEL

Part No VNC2-64L1B-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST/DEVICE CTRL 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer FTDI, Future Technology Devices International Ltd
Series Vinculum-II
Packaging Reel package
Protocol USB
Function Controller
Interface SPI, UART
Standards USB 2.0
Operating Supply Voltage 1.62 V ~ 1.98 V
Operating Supply Current 25mA
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 799139-VNC2-64L1B-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNC2-64L1B-REEL CAD Model

Description

FTDI VNC2-64L1B-REEL - USB Host / Slave Controller IC

The VNC2-64L1B-REEL is a cutting-edge USB Host/Slave Controller IC from FTDI, Future Technology Devices International Ltd, designed to enhance the capabilities of USB connectivity with peripheral and embedded devices. This versatile IC is part of the Vinculum-II (VNC2) product family, which is well-known for its ability to simplify the implementation of USB connectivity in a wide range of applications.

Key Features:

  • USB 2.0 Compliant: The VNC2-64L1B-REEL is fully compliant with the USB 2.0 specification, ensuring high-speed data transfer rates and reliable communication with USB devices.
  • Dual USB Interface: This IC features two independent USB 2.0 Host/Slave ports, providing the flexibility to interface with multiple USB devices simultaneously.
  • Embedded 16-bit Microprocessor: It is equipped with an embedded 16-bit microprocessor, utilizing a Harvard architecture with separate data and program buses, along with 64KB of on-chip Flash memory.
  • Extensive Interface Support: The device supports a range of interfaces including UART, FIFO, PWM, SPI master, SPI slave, and I2C master, making it highly adaptable to various communication requirements.
  • Preprogrammed ROM: The IC comes with a preprogrammed ROM containing FTDI's proprietary firmware, which enables easy-to-use bridging between the USB ports and the supported interfaces.
  • Reprogrammable: For custom applications, the VNC2-64L1B-REEL can be reprogrammed with user-developed firmware, using the VNC2 IDE.
  • Compact Packaging: Supplied in a compact 48-pin LQFP package, the VNC2-64L1B-REEL is ideal for space-constrained applications.
  • Tape and Reel: The 'REEL' designation indicates that this IC is available on tape and reel packaging, making it suitable for automated manufacturing processes.

Applications:

The VNC2-64L1B-REEL is perfect for use in a variety of end products including but not limited to:

  • Industrial Control Systems
  • Data Logging Devices
  • Point of Sale Terminals
  • Medical Instruments
  • Embedded Systems

FTDI's VNC2-64L1B-REEL is a robust USB controller IC that offers designers the flexibility and functionality needed to incorporate USB connectivity into their next-generation products with minimal development time and effort.

You May Also Be Interested in

Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess