EN
  • EN
  • DE

AD5410ACPZ-REEL

Part No AD5410ACPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 40LFCSP / 12 Bit Digital to Analog Converter 1 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 40µs
Output Type Current - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 10.8V ~ 60V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) -, ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting Surface Mount
Base Product Number AD5410
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD5410ACPZ-REELCT,505-AD5410ACPZ-REELTR,AD5410ACPZ-REEL-ND,AD5410ACPZ-REELCT-ND,AD5410ACPZ-REELDKR-ND,AD5410ACPZ-REELTR-ND,505-AD5410ACPZ-REELDKR,505-AD5410ACPZ-REELCT,AD5410ACPZ-REELDKR,AD5410ACPZ-REELCT,AD5410ACPZ-REELTR
Standard Package 2,500
Win Source Part Number 1317956-AD5410ACPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD5410ACPZ-REEL CAD Model

Description

Product Overview: AD5410ACPZ-REEL

The AD5410ACPZ-REEL from Analog Devices Inc. is a high-performance, single-channel, serial input, current source and voltage output digital-to-analog converter (DAC). Designed for industrial applications that demand high precision and reliability, this device offers a compact solution for controlling and monitoring systems in a wide array of fields including process control, data acquisition systems, and digital regulation systems.

Key Features

  • Output Range: The AD5410 provides a configurable current output range of 4 mA to 20 mA, 0 mA to 20 mA, or an overrange of 0 mA to 24 mA. Additionally, it offers a voltage output range that is proportional to the current output.
  • Resolution: With a 16-bit resolution, the AD5410 ensures high precision in signal conversion, enabling fine control over the output.
  • Integrated Features: It includes a precision internal reference, eliminating the need for external components and simplifying design.
  • Package Type: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5410ACPZ-REEL is designed for space-constrained applications.
  • On-Chip Diagnostics: The device features comprehensive error detection capabilities, including overtemperature and open-circuit detection, which enhance system safety and reliability.
  • Interface: A versatile 3-wire serial interface supports high-speed SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easily integrated into a variety of systems.
  • Temperature Range: Operating over an industrial temperature range of -40°C to +105°C, the AD5410 is suitable for harsh environments.

Applications

The versatility and robustness of the AD5410ACPZ-REEL make it an ideal choice for many industrial applications, such as:

  • Programmable Logic Controllers (PLCs)
  • Industrial Automation
  • Process Control Systems
  • Actuator Control
  • Data Acquisition Systems

With its precision performance and integrated features, the AD5410ACPZ-REEL from Analog Devices Inc. simplifies the design of complex systems while maintaining high accuracy and reliability. The device is supplied in a reel, facilitating efficient handling and manufacturing processes for high-volume production.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6677 $53.6739
14+ $7.1824 $100.5536
22+ $6.9398 $152.6756
31+ $6.4545 $200.0895
41+ $6.2118 $254.6838
51+ $5.9692 $304.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess