EN
  • EN
  • DE

B3P5-VH(LF)(SN)

Part No B3P5-VH(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Connector Header, VH Series, 3 Position, Wire to board, Solder, 3.96mm, Through hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Positions 3
Pitch 2.5 mm
RoHS Compliant
Termination Through Hole
Win Source Part Number 961742-B3P5-VH(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B3P5-VH(LF)(SN) CAD Model

Description

The B3P5-VH(LF)(SN) is a 3-position wire-to-board connector from JST's VH series. This connector is designed to provide reliable and secure connections in various electronic applications. It features a low insertion force and a secure locking mechanism, ensuring stable performance even in demanding environments. The connector is lead-free (LF) and tin-plated (SN), making it compliant with RoHS regulations.

Applications:

  • Power Supplies
  • Industrial Equipment
  • Consumer Electronics
  • Medical Devices
  • Automotive Systems

Features:

  • 3 Positions: Accommodates three individual wires.
  • Wire-to-Board Connection: Designed for connecting wires to printed circuit boards.
  • VH Series: Part of JST's well-established VH series, known for reliability.
  • Low Insertion Force: Facilitates easy and comfortable mating.
  • Secure Locking Mechanism: Ensures a stable and reliable connection.
  • Lead-Free (LF): Compliant with RoHS regulations.
  • Tin-Plated (SN): Provides excellent solderability and corrosion resistance.

Benefits:

  • Reliable Connection: Ensures stable signal and power transmission.
  • Easy to Use: Low insertion force simplifies assembly.
  • Secure Mating: Prevents accidental disconnection.
  • Environmentally Friendly: Compliant with RoHS regulations.
  • Durable Construction: Provides long-lasting performance.

Additional Details:

The B3P5-VH(LF)(SN) connector has a pitch of 3.96mm. It is designed to accept a wire range of AWG #22 to #16. The voltage rating is 250V AC/DC, and the current rating is 10A. The insulation resistance is 1000 MΩ minimum. The withstanding voltage is 1500V AC per minute. The operating temperature range is -25°C to +85°C. The housing material is nylon. This connector is designed for high-density mounting and is suitable for applications where space is limited and reliable connections are essential. The mating conditions are designed to prevent mismating and ensure correct orientation. The connector is widely used in various industries due to its robustness and ease of use.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1295 $50.5050
945+ $0.1063 $100.4535
1,460+ $0.1029 $150.2340
2,010+ $0.0996 $200.1960
2,600+ $0.0963 $250.3800
3,480+ $0.0863 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess