EN
  • EN
  • DE

AD5622WKSZ-1500RL7

Part No AD5622WKSZ-1500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6 / 12 Bit Digital to Analog Converter 1 SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±6 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Surface Mount
Base Product Number AD5622
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD5622WKSZ-1500RL7,AD5622WKSZ-1500RL7-ND,-2735-AD5622WKSZ-1500RL7DKR,ANAANAAD5622WKSZ-1500RL7,-2735-AD5622WKSZ-1500RL7CT,AD5622WKSZ1500RL7,AD5622WKSZ-1500RL7CT,AD5622WKSZ-1500RL7DKR,AD5622WKSZ-1500RL7TR
Standard Package 500
Win Source Part Number 1323071-AD5622WKSZ-1500RL7
Ultra Librarian 3D Model Ultra Librarian AD5622WKSZ-1500RL7 CAD Model

Description

Analog Devices AD5622WKSZ-1500RL7 Digital-to-Analog Converter

The AD5622WKSZ-1500RL7 is a high-performance, 12-bit digital-to-analog converter (DAC) from the reputable manufacturer, Analog Devices Inc. This precision DAC is part of the nanoDAC series, which is known for its compact size and exceptional accuracy, making it an ideal choice for a wide range of applications that require digital signal conversion with minimal power consumption and space requirements.

Designed to deliver a reliable and stable performance, the AD5622WKSZ-1500RL7 offers a single, 12-bit DAC output with an SPI interface for high-speed data transfer. The device operates from a 2.7 V to 5.5 V power supply, providing flexibility in various system designs. Its low power operation, with a typical supply current of just 0.4 mA, is especially beneficial for portable battery-powered devices where power efficiency is crucial.

The AD5622WKSZ-1500RL7 comes in a compact SC70 package, which is highly valued in space-constrained applications. This DAC features an on-chip output buffer that can drive the output to both supply rails, thereby reducing the need for external components and simplifying design. It also includes a power-down feature that reduces the current consumption to 200 nA at 5 V, further enhancing its suitability for power-sensitive applications.

With its guaranteed monotonicity, the device ensures that the output accurately follows the input digital code, thus providing precise control for applications such as programmable voltage and current sources, gain and offset adjustment, and process control systems. The integrated precision internal reference ensures a stable output voltage range, which is essential for applications that demand high accuracy over time and temperature.

Whether it's for industrial, medical, communication, or consumer electronics, the AD5622WKSZ-1500RL7 is designed to meet the stringent requirements for a variety of digital-to-analog conversion needs. Its robust design, combined with Analog Devices' reputation for high-quality semiconductor products, makes this DAC a reliable choice for engineers and designers looking to enhance their systems with high-precision analog output capabilities.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess