EN
  • EN
  • DE

AD5676BCPZ-REEL7

Part No AD5676BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 20LFCSP / 16 Bit Digital to Analog Converter 8 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Number of D/A Converters 8
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±1.8, ±0.7
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Case / Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Mounting Surface Mount
Base Product Number AD5676
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD5676BCPZ-REEL7,2156-AD5676BCPZ-REEL7
Standard Package 1,500
Win Source Part Number 1323018-AD5676BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5676BCPZ-REEL7 CAD Model

Description

Product Overview: AD5676BCPZ-REEL7

The AD5676BCPZ-REEL7 is a highly integrated digital-to-analog converter (DAC) product from Analog Devices Inc., an industry leader in high-performance semiconductors. This particular model is part of the AD5676 series, which are known for their precision and reliability in converting digital data into analog signals.

Key Features

  • Resolution: The AD5676BCPZ-REEL7 boasts a 16-bit resolution, providing fine granularity for a wide range of applications that require high precision analog outputs.
  • Channels: It features 8 DAC channels, making it a versatile choice for multi-channel applications such as automated test equipment, data acquisition systems, and digital signal processing.
  • Output Range: This model supports a 2.5 V to 5.5 V output range, accommodating various requirements for different electronic circuits and systems.
  • Interface: The device utilizes a 4-wire SPI (serial peripheral interface) with a maximum clock frequency of 50 MHz, ensuring fast and efficient communication with microcontrollers or digital signal processors.
  • Power Supply: It operates with a dual supply voltage of ±2.7 V to ±5.5 V or a single supply voltage of +2.7 V to +5.5 V, providing flexibility in power management for system designers.
  • Package: The AD5676BCPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Temperature Range: This DAC is operational over an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Applications

The AD5676BCPZ-REEL7 is ideal for a diverse range of applications, including:

  • Industrial automation and process control
  • Instrumentation and measurement systems
  • Professional audio equipment
  • Data acquisition systems
  • Communications systems

With its high resolution, multiple channels, and robust temperature range, the AD5676BCPZ-REEL7 from Analog Devices Inc. is a powerful solution for designers who require precise analog output capabilities in their electronic systems. The device's packaging as a reel (REEL7) indicates that it is provided in a tape and reel format, which is suitable for automated manufacturing processes, ensuring ease of integration and scalability for high-volume production.

You May Also Be Interested in

Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6335 $69.2670
4+ $28.4173 $113.6692
6+ $27.5292 $165.1752
8+ $26.6412 $213.1296
10+ $25.7532 $257.5320
13+ $23.0890 $300.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess