EN
  • EN
  • DE

AD5758BCPZ

Part No AD5758BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1 CHANNEL, 16-BIT +/-4-TO-20 MA / DAC 16 b SPI 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Type DAC
Number of Channels 1
Resolution (Bits) 16 b
Data Interface SPI
Voltage - Supply -33V ~ 33V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 115°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD5758
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337043-AD5758BCPZ
Ultra Librarian 3D Model Ultra Librarian AD5758BCPZ CAD Model

Description

AD5758BCPZ Digital to Analog Converter by Analog Devices Inc.

The AD5758BCPZ is a robust, single-channel, low noise, Digital to Analog Converter (DAC) designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This advanced DAC component is specifically engineered to deliver high-performance signal conversion in a wide range of industrial and automation applications, ensuring reliable and precise control in demanding environments.

The AD5758BCPZ operates with a 16-bit resolution, providing a high level of precision for analog output signals. It features a versatile voltage output range that can be configured to meet the requirements of various applications. The device incorporates Analog Devices' proprietary Dynamic Power Control (DPC) to optimize power dissipation and reduce thermal issues within the system.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD5758BCPZ is designed for space-constrained applications, while still delivering the robustness needed for industrial environments. The device supports a wide power supply range, making it compatible with various system architectures and ensuring easy integration into existing designs.

Key features of the AD5758BCPZ include:

  • 16-Bit Resolution: High precision output for accurate analog signal generation.
  • Configurable Output Ranges: Flexibility to match the output voltage to the needs of the application.
  • Dynamic Power Control: Minimizes power dissipation and manages thermal performance.
  • Robust Package: LFCSP packaging ensures durability and long-term reliability.
  • Wide Power Supply Range: Accommodates various system power requirements.

Applications for the AD5758BCPZ are diverse and include process control, factory automation, PLCs (Programmable Logic Controllers), and precision control systems. Its high level of integration and performance makes it an ideal choice for designers looking to enhance system accuracy and stability.

Analog Devices Inc. is committed to providing high-quality products, and the AD5758BCPZ is no exception. It represents a blend of innovative technology and reliability, making it a go-to solution for professionals seeking to optimize their industrial and automation systems.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7612 $74.2836
5+ $23.1941 $115.9705
7+ $22.4105 $156.8735
10+ $20.8433 $208.4330
13+ $20.0598 $260.7774
16+ $19.2762 $308.4192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,862 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess