EN
  • EN
  • DE

AD604ARS

Part No AD604ARS
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP VGA DUAL ULN 40MA 24SSOP / Variable Gain Amplifier 2 Circuit 24-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Amplifier Type Variable Gain
Number of Circuits 2
Slew Rate 170V/µs
-3db Bandwidth 40 MHz
Current - Input Bias 400 nA
Voltage - Input Offset 30 mV
Current - Supply 32mA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number AD604
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-AD604ARS-AD,ANAANAAD604ARS
Standard Package 1
Win Source Part Number 1319355-AD604ARS
Ultra Librarian 3D Model Ultra Librarian AD604ARS CAD Model

Description

Analog Devices AD604ARS Dual Ultralow Noise Variable Gain Amplifier

The AD604ARS is a high-performance, dual-channel variable gain amplifier designed by Analog Devices Inc. to deliver precision amplification for a wide range of audio and instrumentation applications. With its ultralow noise characteristics and flexible gain control, it is an ideal choice for professionals seeking a reliable and versatile component for their signal processing needs.

Key Features:

  • Ultralow Noise Performance: The AD604ARS offers exceptional noise performance, making it suitable for applications that require high fidelity and minimal signal distortion.
  • Dual Independent Channels: It features two independent channels that allow for simultaneous processing of different signals or for use in stereo audio applications.
  • Variable Gain Control: The gain of each channel can be independently controlled via an external voltage, providing flexibility and precision in adjusting the amplification level.
  • Wide Bandwidth: With a wide bandwidth, the AD604ARS can handle a broad range of frequencies without compromising the integrity of the signal.
  • Linear-in-dB Gain Range: The amplifier provides a linear-in-dB gain range, which simplifies the implementation of logarithmic gain ramps and other complex gain profiles.
  • Low Distortion: The device is engineered to offer low distortion across its entire gain range, ensuring high-quality output even at high amplification levels.

Applications:

The AD604ARS is well-suited for a variety of applications, including:

  • Professional audio equipment
  • Medical imaging systems
  • Radar and sonar signal processing
  • Instrumentation and control systems
  • Communication systems

With its robust design and exceptional performance, the AD604ARS from Analog Devices Inc. is a top choice for designers and engineers who demand the best in signal amplification technology. Whether used in professional audio gear or precision instrumentation, this dual ultralow noise variable gain amplifier stands out for its reliability, versatility, and uncompromising quality.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0026 $59.0026
3+ $48.4124 $145.2372
4+ $46.8996 $187.5984
6+ $45.3866 $272.3196
7+ $43.8738 $307.1166
9+ $39.3351 $354.0159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess