EN
  • EN
  • DE

AD605BRZ-R7

Part No AD605BRZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC OPAMP VGA 2 CIRCUIT 16SOIC / RF Amplifier IC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
P1dB 15dBm
Gain 34dB
Noise Figure 12dB
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 23mA
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD605
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD605BRZ-R7DKR,AD605BRZ-R7CT,ANAANAAD605BRZ-R7,2156-AD605BRZ-R7,AD605BRZ-R7-ND,AD605BRZ-R7TR
Standard Package 1,000
Win Source Part Number 1319417-AD605BRZ-R7
Ultra Librarian 3D Model Ultra Librarian AD605BRZ-R7 CAD Model

Description

The AD605BRZ-R7 is a high-performance, dual-channel, low-noise amplifier with variable gain, designed and manufactured by Analog Devices Inc. This innovative component is tailored for applications requiring precise signal amplification, such as medical instrumentation, base station receivers, and professional audio equipment. Its exceptional design ensures optimal functionality in a variety of signal processing tasks.

Key Features

  • Variable Gain Range: The AD605BRZ-R7 offers an expansive gain range, adjustable from -6 dB to +20 dB in linear-in-dB mode, and from -5 dB to +35 dB in linear-in-voltage mode, providing flexibility for different system requirements.
  • Dual-Channel Configuration: With its dual-channel design, this amplifier supports complex signal processing tasks, allowing for simultaneous processing of two independent signals or differential signal processing.
  • Low Noise Performance: The device ensures low noise figures, minimizing signal distortion and enhancing the clarity of the output signal, making it ideal for sensitive applications.
  • High Linearity: It exhibits excellent linearity across the entire gain range, ensuring signal integrity and reducing harmonic distortion.
  • Power Efficiency: Operating on a single 5 V supply, the AD605BRZ-R7 is optimized for low power consumption, making it suitable for battery-powered devices or energy-conscious applications.

Applications

The AD605BRZ-R7 is versatile and can be integrated into a wide array of applications, including:

  • IF/RF Receivers
  • Wireless Communication Systems
  • CATV Systems
  • Ultrasound Equipment
  • Audio Processing Equipment

Product Specifications

Parameter Value
Part Number AD605BRZ-R7
Manufacturer Analog Devices Inc.
Package SOIC-16
Operating Temperature -40°C to +85°C

With its robust design and high fidelity, the AD605BRZ-R7 stands as a top-tier solution for your amplification needs, providing both performance and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess