EN
  • EN
  • DE

AD6643BCPZRL7-200

Part No AD6643BCPZRL7-200
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 11BIT 200MSPS 64LFCSP / RF IC IF Receiver CDMA, CDMA2000, LTE, WiMAX Sample Rates to 200MSPS 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function IF Receiver
RF Type CDMA, CDMA2000, LTE, WiMAX
Secondary Attributes Sample Rates to 200MSPS
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD6643
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ANAANAAD6643BCPZRL7-200,AD6643BCPZRL7-200-ND,AD6643BCPZRL7-200TR,AD6643BCPZRL7-200DKR,2156-AD6643BCPZRL7-200,AD6643BCPZRL7-200CT
Standard Package 750
Win Source Part Number 1318386-AD6643BCPZRL7-200
Ultra Librarian 3D Model Ultra Librarian AD6643BCPZRL7-200 CAD Model

Description

Product Overview: AD6643BCPZRL7-200 from Analog Devices Inc.

The AD6643BCPZRL7-200 is a high-performance, 14-bit analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in precision high-performance signal processing technology. This ADC is designed to cater to the demanding requirements of wireless communications applications, including base transceiver stations for 3G and 4G cellular networks, software-defined radios, and other communication platforms where high dynamic range and signal fidelity are paramount.

The AD6643BCPZRL7-200 features a maximum sampling rate of 200 MSPS (mega-samples per second), allowing it to accurately digitize high-frequency signals with excellent dynamic performance. The device's high sample rate and resolution make it an ideal choice for IF (intermediate frequency) sampling in complex multi-carrier, multi-mode receiver architectures.

This ADC incorporates a host of advanced features that enhance its performance in communication systems. It boasts a superior signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring that signals are captured with high fidelity, minimizing the need for subsequent signal processing and error correction. The on-chip dither option can be used to improve the SFDR performance for lower amplitude signals, which is critical in detecting weak signals in the presence of strong interferers.

Integration is a key aspect of the AD6643BCPZRL7-200, as it includes an on-chip voltage reference and sample-and-hold circuit, simplifying system design and reducing external component requirements. The device is available in a compact LFCSP (lead-frame chip-scale package) that is suitable for space-constrained applications.

With its differential inputs, the AD6643BCPZRL7-200 provides excellent common-mode rejection, which is essential in noisy environments typically found in wireless infrastructure. The ADC also features a flexible digital interface that can be configured to support various industry-standard output formats, including LVDS (low-voltage differential signaling) or CMOS, allowing for easy integration with FPGAs and other digital processing hardware.

Overall, the AD6643BCPZRL7-200 ADC from Analog Devices Inc. represents a state-of-the-art solution for high-speed data conversion in advanced communication systems, delivering the performance and reliability expected from a market leader in analog technology.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.6291 $100.6291
2+ $97.3830 $194.7660
3+ $94.1369 $282.4107
4+ $84.3986 $337.5944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 694 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess