EN
  • EN
  • DE

AD7091R-4BRUZ-RL7

Part No AD7091R-4BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20TSSOP / 12 Bit Analog to Digital Converter 4 Input 1 SAR 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.09V ~ 5.25V
Voltage - Supply, Digital 2.09V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Surface Mount
Base Product Number AD7091
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,505-AD7091R-4BRUZ-RL7TR,AD7091R-4BRUZ-RL7-ND,-2735-AD7091R-4BRUZ-RL7TR-ND,-2735-AD7091R-4BRUZ-RL7CT,505-AD7091R-4BRUZ-RL7DKR,-2735-AD7091R-4BRUZ-RL7TR,-2735-AD7091R-4BRUZ-RL7DKR,505-AD7091R-4BRUZ-RL7CT
Standard Package 1,000
Win Source Part Number 1318431-AD7091R-4BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7091R-4BRUZ-RL7 CAD Model

Description

AD7091R-4BRUZ-RL7: Ultra-Low Power, 12-Bit ADC from Analog Devices Inc.

The AD7091R-4BRUZ-RL7 is a state-of-the-art analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of the AD7091R series, which is renowned for its ultra-low power consumption and precision data conversion. The AD7091R-4BRUZ-RL7 is designed to meet the rigorous demands of power-sensitive applications across various industries, including medical, communications, and industrial automation.

Featuring a 12-bit resolution, the AD7091R-4BRUZ-RL7 delivers high accuracy data conversion with a fast throughput rate. It operates on a single 2.7 V to 5.25 V power supply, making it an ideal choice for battery-operated devices and other applications where power efficiency is crucial. With a typical power consumption of just 349 μW at 3 V and 1 MSPS, it is one of the lowest power 12-bit ADCs available on the market.

The compact form factor of this ADC is encapsulated in a 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications. The AD7091R-4BRUZ-RL7 also features a versatile SPI-compatible serial interface, allowing for easy integration with most microcontrollers and digital systems.

Additional features of the AD7091R-4BRUZ-RL7 include a no missing codes performance, a pseudo-differential analog input, and an automatic power-down mode that significantly reduces power consumption between conversions. The device also offers a fast wake-up time, enabling responsive operation in intermittent-power applications.

Analog Devices Inc. has equipped the AD7091R-4BRUZ-RL7 with an internal 2.5 V reference, which simplifies design and reduces external component count. For applications requiring enhanced accuracy, an external reference can also be used.

In summary, the AD7091R-4BRUZ-RL7 from Analog Devices Inc. is an exceptional choice for designers seeking an ultra-low power, high-precision 12-bit ADC. Its compact size, low power consumption, and high-speed performance make it an exemplary component for a wide array of applications where efficiency and accuracy are paramount.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9736 $59.8416
13+ $8.1835 $106.3855
19+ $7.9278 $150.6282
27+ $7.6720 $207.1440
34+ $7.4163 $252.1542
46+ $6.6491 $305.8586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 861 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess