Product Overview: AD7091R-8BCPZ-RL7
The AD7091R-8BCPZ-RL7 is a high-performance, ultra-low power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in the semiconductor industry. This cutting-edge component is designed for applications that demand high accuracy and low power consumption in a compact package.
Key Features
- Resolution: 12-bit ADC offering fine resolution for precise measurements.
- Sampling Rate: Capable of up to 1 MSPS (Mega-Samples Per Second), providing swift data acquisition for real-time analysis.
- Low Power Consumption: Consumes just 349 µW at 1 MSPS and 31.2 µW at 10 kSPS, making it ideal for battery-powered or energy-sensitive applications.
- Input Voltage Range: 0 V to VREF, with VREF ranging up to 3.6 V.
- Interface: Features a serial interface that is SPI-compatible for easy integration with microcontrollers and digital systems.
- Package: Comes in a compact, 10-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the required PCB (Printed Circuit Board) space.
Applications
The AD7091R-8BCPZ-RL7 is versatile and can be used in a wide array of applications, including:
- Battery-powered devices
- Data acquisition systems
- Handheld instruments
- Medical devices such as portable patient monitors
- Communications systems
Quality and Reliability
Analog Devices Inc. is committed to delivering high-quality products. The AD7091R-8BCPZ-RL7 is built to meet stringent industry standards, ensuring reliability and performance consistency for the most demanding applications.
Environmental Compliance
This product is RoHS compliant and lead-free, reflecting the company's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.
Ordering Information
The AD7091R-8BCPZ-RL7 is available for order under the part number provided. For detailed pricing and availability, please contact Analog Devices Inc. or an authorized distributor.