EN
  • EN
  • DE

RC78L09UA

Part No RC78L09UA
Manufacturer NJR Corporation/NJRC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NJR Corporation/NJRC
Win Source Part Number 291255-RC78L09UA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC78L09UA CAD Model

Description

The RC78L09UA is a three-terminal positive regulator from NJR Corporation/NJRC, part of the RC78L series. It is designed to provide a stable and regulated 9V output voltage with a low dropout voltage. This regulator is commonly used in a variety of electronic circuits where a stable 9V power supply is required. Its compact size and ease of use make it suitable for many applications.

Applications

  • Small Electronic Devices: Powering small electronic projects such as DIY electronics, hobby circuits, and educational kits.
  • Microcontroller Power Supplies: Providing a stable 9V supply for microcontrollers and related components.
  • Sensor Power Supplies: Used to provide regulated power to sensors, ensuring accurate and reliable readings.
  • Battery-Powered Equipment: Employed in battery-powered devices to maintain a consistent voltage level as the battery discharges.
  • General Purpose Regulation: Suitable for any application that requires a regulated 9V power supply.

Features

  • Fixed Output Voltage: Provides a fixed 9V output voltage.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage.
  • Output Current: Delivers up to 100mA of output current.
  • Short-Circuit Protection: Protects the regulator from damage due to output shorts.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Output: Provides a consistent and reliable 9V output voltage, ensuring stable operation of connected circuits.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Protection Features: Short-circuit and thermal overload protection enhance the reliability and longevity of the regulator and connected devices.
  • Cost-Effective: Offers a low-cost solution for voltage regulation in various applications.
  • Easy to Use: Simple three-terminal configuration makes it easy to integrate into existing circuits.

Additional Details

The RC78L09UA typically comes in a TO-92 package. The input voltage should be higher than the output voltage by at least the dropout voltage, which is typically around 2V. Basic application circuits usually include input and output capacitors to improve stability and transient response. The regulator's datasheet provides detailed specifications, application notes, and thermal considerations for optimal performance. This regulator is a dependable and efficient choice for providing a stable 9V supply in numerous electronic applications.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $6.5223

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess