EN
  • EN
  • DE

AD7147WPACPZ-500R7

Part No AD7147WPACPZ-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP TO DGT 16BIT 250K 24LFCSP / Capacitance-to-Digital Converter 16 b 250k SPI 24-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Capacitance-to-Digital Converter
Number of Channels 13
Resolution (Bits) 16 b
Sampling Rate (Per Second) 250k
Data Interface SPI
Voltage Supply Source Single Supply
Voltage - Supply 2.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number AD7147
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7147WPACPZ-500R7TR-ND,2156-AD7147WPACPZ-500R7,ANAANAAD7147WPACPZ-500R7,AD7147WPACPZ-500R7-ND,AD7147WPACPZ-500R7TR,AD7147WPACPZ-500R7CT,-2735-AD7147WPACPZ-500R7DKR,-2735-AD7147WPACPZ-500R7CT,AD7147WPACPZ-500R7DKR
Standard Package 500
Win Source Part Number 1321588-AD7147WPACPZ-500R7
Ultra Librarian 3D Model Ultra Librarian AD7147WPACPZ-500R7 CAD Model

Description

Product Overview: AD7147WPACPZ-500R7 by Analog Devices Inc.

The AD7147WPACPZ-500R7 is a cutting-edge Capacitance-to-Digital Converter (CDC) component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This innovative product is well-suited for applications requiring precise capacitance measurement or touch sensing capabilities.

With its high-resolution 24-bit CDC, the AD7147WPACPZ-500R7 is capable of detecting changes in capacitance with extreme accuracy, making it an ideal choice for advanced touch control interfaces. Its sensitivity allows for the detection of human touch through thick overlays, enabling the creation of durable and reliable user interfaces for a wide range of electronic devices.

The device is designed to operate with a power supply voltage ranging from 2.6V to 3.3V, ensuring compatibility with most low-power electronic systems. Moreover, it features an I²C-compatible serial interface, which facilitates easy integration into existing designs and allows for straightforward communication with microcontrollers and other digital systems.

Key features of the AD7147WPACPZ-500R7 include:

  • Programmable capacitance sensitivity for versatile application across different touch sensing designs.
  • Automatic environmental calibration to maintain performance despite changes in temperature or humidity.
  • On-chip diagnostics for continuous performance monitoring and system reliability.
  • Low power operation, making it suitable for battery-powered devices.
  • Compact LFCSP (Lead Frame Chip Scale Package) that is conducive to space-constrained applications.

This component is typically utilized in applications such as touchscreens, touchpads, proximity sensors, and other human-machine interfaces that require accurate and responsive touch sensing. Its robust design ensures that it can withstand the demands of daily use, providing a reliable solution for consumer electronics, automotive interfaces, industrial controls, and medical devices.

With the AD7147WPACPZ-500R7, designers can achieve high levels of performance and precision in their touch sensing applications, backed by the quality and support of Analog Devices Inc.

You May Also Be Interested in

Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3985 $55.9400
90+ $1.1475 $103.2750
135+ $1.1117 $150.0795
190+ $1.0758 $204.4020
245+ $1.0400 $254.8000
325+ $0.9324 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 387 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess