EN
  • EN
  • DE
  • IT

AD7339BS-REEL

Part No AD7339BS-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/QUAD DAC 5V W/REF 52-MQFP / ADC, DAC 8 b 2M Serial, Parallel 80-PQFP (14x14)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Bulk
Product Status Obsolete
Type ADC, DAC
Number of Channels 2
Resolution (Bits) 8 b
Sampling Rate (Per Second) 2M
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 52-QFP
Supplier Device Package 80-PQFP (14x14)
Base Product Number AD7339
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7339BS-REEL,2156-AD7339BS-REEL-ADTR-ND,ANAANAAD7339BS-REEL
Standard Package 800
Win Source Part Number 1318352-AD7339BS-REEL
Ultra Librarian 3D Model Ultra Librarian AD7339BS-REEL CAD Model

Description

The AD7339BS-REEL is a high-performance, dual analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precision and flexibility for a wide range of applications. This product comes in a convenient reel packaging, making it suitable for high-volume production and automated assembly processes.

Key Features:

  • Resolution: The AD7339BS-REEL offers an 8-bit resolution, ensuring accurate and reliable data conversion for critical applications.
  • Dual ADC Channels: Equipped with two independent ADC channels, it allows simultaneous sampling and conversion of two analog signals, which is ideal for systems requiring multi-channel data acquisition.
  • Sampling Rate: With a fast sampling rate, this device is capable of handling high-speed signals, making it an excellent choice for digital signal processing (DSP) applications.
  • Input Range: The device features a flexible input range, accommodating various signal amplitudes for versatile use across different industries and systems.
  • Interface: It includes a user-friendly digital interface for easy integration with microprocessors and digital systems.
  • Power Efficiency: Designed for low power consumption, the AD7339BS-REEL is suitable for battery-powered devices and energy-sensitive applications.
  • Package Type: The product is available in a robust surface-mount package that ensures durability and long-term reliability.

Applications:

The AD7339BS-REEL is versatile and can be used in various applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Instrumentation
  • Communication systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7339BS-REEL is no exception. It is manufactured to meet the highest industry standards, ensuring performance stability and longevity in even the most demanding environments.

Ordering Information:

The AD7339BS-REEL is available for order in reel format, facilitating bulk purchases and streamlining the production process for manufacturers. For detailed specifications, pricing, and ordering information, customers are encouraged to contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess