EN
  • EN
  • DE

AD7863ARSZ-3REEL7

Part No AD7863ARSZ-3REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 4 Input 2 SAR 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 175k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Surface Mount
Base Product Number AD7863
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7863ARSZ-3REEL7DKR,AD7863ARSZ-3REEL7-ND,AD7863ARSZ-3REEL7TR,AD7863ARSZ-3REEL7CT
Standard Package 500
Win Source Part Number 1318440-AD7863ARSZ-3REEL7
Ultra Librarian 3D Model Ultra Librarian AD7863ARSZ-3REEL7 CAD Model

Description

Product Overview: AD7863ARSZ-3REEL7

The AD7863ARSZ-3REEL7 is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precision and speed for demanding applications. This ADC operates on a 5V power supply and features a parallel interface for easy integration into a variety of digital systems. It is packaged in a compact, surface-mount 28-SSOP (Shrink Small Outline Package) that is well-suited for space-constrained applications.

Key Features and Benefits

  • Simultaneous Sampling: The AD7863ARSZ-3REEL7 has two ADCs that sample inputs simultaneously, making it ideal for high-speed signal processing tasks such as phased array systems, where timing accuracy is crucial.
  • High Resolution: With 14-bit resolution, this ADC offers fine granularity, ensuring that small changes in the input signal are accurately captured, which is essential for precision measurement and control systems.
  • High-Speed Conversion: The device boasts a fast conversion rate, enabling real-time data acquisition and processing, which is vital for applications such as medical imaging and high-speed data acquisition systems.
  • Low Power Consumption: It is designed for power-sensitive applications, with features that minimize power consumption without sacrificing performance.
  • Multiple Operating Modes: The ADC supports various operating modes, including a power-down mode, to further reduce power usage when the device is not converting.
  • Easy Interface: The parallel interface facilitates simple and direct connection to microprocessors and digital signal processors, allowing for straightforward system integration and design.

Applications

The AD7863ARSZ-3REEL7 is versatile and can be used in a wide range of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Imaging
  • Phased Array Systems
  • Instrumentation and Analysis Equipment

With its combination of precision, speed, and low power consumption, the AD7863ARSZ-3REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their data conversion systems. Its robust feature set ensures reliable operation in a variety of complex and critical applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0508 $100.1016
3+ $41.0672 $123.2016
5+ $39.7840 $198.9200
6+ $38.5008 $231.0048
8+ $37.2176 $297.7408
11+ $33.3668 $367.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess