EN
  • EN
  • DE

AD7893BR-5

Part No AD7893BR-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL T/H LP 8-SOIC / 12 Bit Analog to Digital Converter Input 1 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 117k
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number AD7893
Standard Package 17
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350603-AD7893BR-5
Ultra Librarian 3D Model Ultra Librarian AD7893BR-5 CAD Model

Description

The AD7893BR-5 is a state-of-the-art, 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This compact and high-speed ADC is designed for applications that require precise and rapid conversion of analog signals to digital data. It is a perfect solution for a wide range of applications, including medical instruments, industrial control systems, and data acquisition equipment.

Key Features

  • 12-Bit Resolution: Offers a fine level of detail in the analog signal conversion, making it suitable for high-precision measurements.
  • High-Speed Conversion: With a conversion time of just 2.3 microseconds, the AD7893BR-5 ensures quick data processing, ideal for real-time applications.
  • Single +5V Supply: Operates on a single +5V power supply, simplifying the power design in embedded systems.
  • Serial Interface: Features a serial data interface that allows easy connectivity with microprocessors and DSPs, reducing the complexity of system design.
  • Low Power Consumption: Its energy-efficient design ensures minimal power usage, making it suitable for battery-powered devices.
  • Track/Hold Functionality: Comes with an on-chip track/hold function, enabling it to capture fast transient signals accurately.
  • Software Configurable: The AD7893BR-5 can be configured via software, providing flexibility in various application settings.

Applications

The AD7893BR-5 is versatile and can be used in numerous applications that require high-speed and high-accuracy data conversion. Some of the typical applications include:

  • Portable Battery-Powered Instruments
  • Data Acquisition Systems
  • Process Control Systems
  • Medical Instruments
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7893BR-5 is built to meet the highest industry standards, ensuring long-term performance and stability in even the most demanding environments.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess