EN
  • EN
  • DE

AD8418AWBRMZ-10RL

Part No AD8418AWBRMZ-10RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH COMMON MODE CUR SENSE, -3V / Current Sense Amplifier 1 Circuit 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 1V/µs
-3db Bandwidth 250 kHz
Current - Input Bias 130 µA
Voltage - Input Offset 100 µV
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 488-AD8418AWBRMZ-10RLDKR-ND,505-AD8418AWBRMZ-10RLDKR,488-AD8418AWBRMZ-10RLTR-ND,488-AD8418AWBRMZ-10RLCT-ND,488-AD8418AWBRMZ-10RLCT,488-AD8418AWBRMZ-10RLDKR,505-AD8418AWBRMZ-10RLTR,488-AD8418AWBRMZ-10RLTR,505-AD8418AWBRMZ-10RLCT
Standard Package 3,000
Win Source Part Number 1319724-AD8418AWBRMZ-10RL
Ultra Librarian 3D Model Ultra Librarian AD8418AWBRMZ-10RL CAD Model

Description

AD8418AWBRMZ-10RL - Current Sense Amplifier from Analog Devices Inc.

The AD8418AWBRMZ-10RL is a robust, high-performance current sense amplifier designed by Analog Devices Inc. It is part of the AEC-Q100 qualified components, making it suitable for automotive applications, as well as industrial and communication systems where precise current measurement is critical.

This current sense amplifier features a fixed gain of 10 V/V, which provides a strong signal output without the need for additional external components. The input common-mode voltage range is wide, spanning from -2 V to +70 V, ensuring compatibility with a variety of signal levels. Such a range makes it ideal for high-side current sensing, which is common in battery management systems and power supply monitoring.

The AD8418AWBRMZ-10RL offers excellent accuracy and reliability. It boasts a maximum input offset voltage of ±250 µV and a maximum input bias current of ±7 µA. The device operates over a wide temperature range from -40°C to +125°C, ensuring stable performance under varying environmental conditions. This operational range is particularly important in automotive and industrial settings where temperature fluctuations are common.

The amplifier comes in a compact, 8-lead MSOP package with an exposed pad, which aids in thermal management. The part number's suffix, '10RL', indicates that the product is available in reel packaging, which facilitates efficient assembly for high-volume production.

In terms of protection features, the AD8418AWBRMZ-10RL includes an integrated EMI filter, which minimizes the effects of electromagnetic interference, enhancing the reliability of the system it's incorporated into. It also features a fast overcurrent detection output that can be used for system protection functions.

Overall, the AD8418AWBRMZ-10RL from Analog Devices Inc. is a highly reliable and precise current sense amplifier that meets the stringent requirements of automotive-grade components, while also being well-suited for a broad range of other applications where current monitoring is essential.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,110 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess