EN
  • EN
  • DE

AD876JR-8

Part No AD876JR-8
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT ADC PARALLEL, WORD ACCESS / 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Bulk
Number of Bits 10
Sampling Rate (Per Second) 20M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.25V
Voltage - Supply, Digital 4.5V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Surface Mount
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD876JR-8,2156-AD876JR-8
Standard Package 1
Win Source Part Number 1321156-AD876JR-8
Ultra Librarian 3D Model Ultra Librarian AD876JR-8 CAD Model

Description

The AD876JR-8 is a state-of-the-art 10-bit analog-to-digital converter (ADC) from Analog Devices Inc., renowned for their precision and high-performance integrated circuits. Designed to deliver both speed and accuracy, the AD876JR-8 is a perfect solution for applications requiring fast data acquisition without compromising signal quality.

Key Features

  • Resolution: 10-bit accuracy ensures fine detail in the conversion process, making it suitable for high-precision applications.
  • Sampling Rate: With an impressive 8 MSPS (mega samples per second) sampling rate, this ADC can handle high-speed signals, making it ideal for digital imaging, telecommunications, and radar systems.
  • Input Range: The AD876JR-8 is designed to accept a wide range of input voltages, providing flexibility for various signal levels.
  • Low Power Consumption: Optimized for power efficiency, this ADC is an excellent choice for portable and battery-powered devices.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying the power design of the overall system.
  • CMOS Technology: Built with advanced CMOS technology, the AD876JR-8 offers a perfect blend of speed and power efficiency.

Applications

The versatility of the AD876JR-8 makes it suitable for a wide array of applications, including:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Digital Data Acquisition
  • Radar and Satellite Communication
  • Instrumentation and Control Systems

Product Specifications

Parameter Value
Resolution 10-bit
Max Sampling Rate 8 MSPS
Input Voltage Range ±5V
Supply Voltage 5V
Package SOP (Small Outline Package)

With its robust feature set and exceptional performance, the AD876JR-8 from Analog Devices Inc. is a superior choice for engineers and designers looking to integrate a reliable and high-speed ADC into their systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess