EN
  • EN
  • DE

AD9034TD/883B

Part No AD9034TD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description SINGLE ADC PIPELINED 20MSPS 12 B / 12 Bit Analog to Digital Converter 12 Input 1 Flash 40-CERDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD9034
Package Bulk
Number of Bits 12
Sampling Rate (Per Second) 20M
Number of Inputs 12
Input Type Single Ended
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type Internal
Voltage - Supply, Analog -5.45V ~ -4.95V, 4.75V ~ 5.25V
Voltage - Supply, Digital -5.45V ~ -4.95V, 4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 40-CDIP (0.600", 15.24mm)
Supplier Device Package 40-Cerdip
Mounting Type Through Hole
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 1345453-AD9034TD/883B
Ultra Librarian 3D Model Ultra Librarian AD9034TD/883B CAD Model

Description

The AD9034TD/883B is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in the semiconductor industry. This ADC is specifically designed to meet the rigorous standards of military and aerospace applications, offering unparalleled reliability and accuracy under extreme conditions.

Key Features

  • Resolution: The AD9034TD/883B features a high resolution that provides precise digital output, ensuring accurate representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog signals to digital data at high speeds, making it suitable for applications that require real-time processing.
  • Input Voltage Range: It accommodates a wide range of input voltages, allowing for flexibility in various signal conditions and system designs.
  • Temperature Range: Engineered to operate effectively across a broad temperature range, the AD9034TD/883B is ideal for use in environments with extreme thermal variations.
  • Package: The robust packaging of the ADC ensures its durability and protection against physical and environmental stressors.
  • Quality and Reliability: As with all Analog Devices components, this product is manufactured to the highest quality standards, with rigorous testing to ensure consistent performance and reliability.

Applications

The AD9034TD/883B is well-suited for a variety of demanding applications, including:

  • Avionics and aerospace systems
  • Military communications equipment
  • Radar and sonar processing
  • Guidance and navigation systems
  • Electronic warfare and countermeasure systems

Technical Specifications

Parameter Value
Resolution Specific resolution in bits
Sampling Rate Maximum sampling rate in MSPS
Input Voltage Range Min to Max voltage range
Operating Temperature Range Min to Max temperature range
Package Type Specific package details

For detailed technical specifications, application support, and ordering information, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess