EN
  • EN
  • DE

AD9512UCPZ-EP

Part No AD9512UCPZ-EP
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 1.2GHZ 48LFCSP / Clock Fanout Buffer (Distribution), Divider IC 1:5 1.2 GHz 48-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Input Clock
Output LVCMOS, LVDS, LVPECL
Frequency - Max 1.2 GHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -55°C ~ 85°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Base Product Number AD9512
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9512UCPZEP,2156-AD9512UCPZ-EP,ANAANAAD9512UCPZ-EP
Standard Package 1
Win Source Part Number 1321431-AD9512UCPZ-EP
Ultra Librarian 3D Model Ultra Librarian AD9512UCPZ-EP CAD Model

Description

The AD9512UCPZ-EP from Analog Devices Inc. is a highly integrated, multi-output clock distribution IC designed to meet the stringent requirements of aerospace, defense, and other high-reliability industries. This Enhanced Product (EP) version is specifically engineered to operate under extreme conditions while maintaining high performance and reliability.

Key Features

  • Multiple Outputs: The device features twelve outputs, including six LVPECL and six CMOS, providing versatile clock distribution capabilities.
  • High Precision: It offers low jitter and phase noise performance, which is crucial for high-speed digital signal processing and data conversion applications.
  • Flexible Configuration: Users can program the output dividers, phase offsets, and other parameters to tailor the clock outputs to specific application needs.
  • Temperature Range: The EP version is characterized over an extended temperature range, ensuring reliable operation in harsh environments.
  • Radiation Tolerance: Designed to withstand higher levels of radiation, making it suitable for space and military applications.

Applications

The AD9512UCPZ-EP is ideal for use in phased array radars, secure communications systems, avionics, and other systems where reliability and performance are non-negotiable. Its ability to distribute a single reference clock to multiple destinations while maintaining signal integrity makes it an indispensable component in complex electronic systems.

Package and Quality

The device comes in a compact 48-lead LFCSP (7mm x 7mm) package, which is suitable for space-constrained applications. The AD9512UCPZ-EP is part of Analog Devices' military and aerospace product lineup, adhering to stringent quality standards and is supported by comprehensive documentation and longevity of supply.

Conclusion

With its robust design, precision timing capabilities, and flexible output configuration, the AD9512UCPZ-EP from Analog Devices Inc. is a reliable choice for systems that cannot afford to compromise on performance or durability. Whether it's used in the depths of space or the rigors of the battlefield, this clock distribution IC ensures that your systems keep precise time, all the time.

You May Also Be Interested in

Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess