EN
  • EN
  • DE
  • IT

AD9697BCPZ-1300

Part No AD9697BCPZ-1300
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64LFCSP / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LFCSP (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 14
Sampling Rate (Per Second) 1.3G
Number of Inputs 1
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External
Voltage - Supply, Analog 0.93V ~ 2.56V
Voltage - Supply, Digital 0.93V ~ 1.89V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Case / Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Mounting Surface Mount
Base Product Number AD9697
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1318387-AD9697BCPZ-1300
Ultra Librarian 3D Model Ultra Librarian AD9697BCPZ-1300 CAD Model

Description

AD9697BCPZ-1300: High-Performance ADC from Analog Devices Inc.

The AD9697BCPZ-1300 is a cutting-edge analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is part of the high-speed, high-dynamic-range AD9697 series and is designed to deliver exceptional accuracy and reliability for a wide range of applications, including communications, instrumentation, and medical imaging systems.

Key Features:

  • High Sampling Rate: The AD9697BCPZ-1300 boasts a sampling rate of 1300 MSPS (mega samples per second), providing the necessary speed for capturing high-frequency signals with precision.
  • Resolution: With a resolution of 14 bits, this ADC offers fine quantization, enabling the capture of subtle signal nuances for high-fidelity signal processing.
  • Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal types and ensures that the ADC can handle the demands of advanced communication systems.
  • Low Power Consumption: Despite its high performance, the AD9697BCPZ-1300 is designed for efficiency, with low power consumption that helps to minimize thermal challenges and reduce system power requirements.
  • Integrated Features: The ADC includes features such as a digital down-converter, a numerically controlled oscillator, and advanced filtering options, which simplify system design and reduce the need for additional components.

Applications:

  • Wireless Communications
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Medical Imaging Devices
  • High-Speed Data Acquisition Systems

The AD9697BCPZ-1300 is housed in a compact LFCSP (lead frame chip scale package) that is suitable for space-constrained applications. Its robust design and superior performance make it an ideal choice for engineers looking to push the boundaries of high-speed data acquisition and signal processing.

With the AD9697BCPZ-1300, Analog Devices Inc. continues to deliver on its promise of providing innovative, high-performance components that meet the evolving needs of technology across various industries.

You May Also Be Interested in

Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 1 MSPS, 8-/10-/12-Bit ADCs with Sequencer in 16-Lead TSSOP | IC ADC 8BIT SAR 16TSSOP
Lowest to $2.1678
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 80 MSPS/105 MSPS ADC
Need more? Email Us
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess