EN
  • EN
  • DE

AD9714BCPZRL7

Part No AD9714BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 40LFCSP / 8 Bit Digital to Analog Converter 2 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 3.5V
Voltage - Supply, Digital 1.7V ~ 1.9V
INL/DNL (LSB) ±0.025, ±0.02
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Case / Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting Surface Mount
Base Product Number AD9714
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9714BCPZRL7DKR,AD9714BCPZRL7TR,ANAANAAD9714BCPZRL7,AD9714BCPZRL7CT,2156-AD9714BCPZRL7,AD9714BCPZRL7-ND
Standard Package 750
Win Source Part Number 1317979-AD9714BCPZRL7
Ultra Librarian 3D Model Ultra Librarian AD9714BCPZRL7 CAD Model

Description

The AD9714BCPZRL7 is a high-performance digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is part of the TxDAC series, which is renowned for its excellent dynamic performance and is specifically optimized for direct digital synthesis (DDS) and waveform generation applications.

Key Features

  • Resolution: The AD9714BCPZRL7 boasts a 14-bit resolution, providing fine granularity and high precision in analog output.
  • Update Rate: With an update rate of up to 400 MSPS (Mega Samples Per Second), this DAC can handle high-speed applications with ease, making it suitable for demanding signal processing tasks.
  • Integrated Features: It includes an on-chip PLL (Phase-Locked Loop) that can simplify the DAC clock generation, reducing the need for complex external clocking circuitry.
  • Package: This product is offered in a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.
  • Power Efficiency: The AD9714BCPZRL7 is designed with power efficiency in mind, making it a suitable choice for portable and battery-powered devices.
  • Interface: The device features a flexible digital interface with both LVDS (Low Voltage Differential Signaling) and CMOS options, allowing for easy integration with a wide range of digital systems.

Applications

The AD9714BCPZRL7 is versatile and can be used in various applications that require high-speed and high-fidelity analog output. Common applications include:

  • Wireless Communications
  • Instrumentation
  • Professional Audio Equipment
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems

Quality and Reliability

Analog Devices Inc. ensures that the AD9714BCPZRL7 meets the highest quality and reliability standards. The device is designed to perform in the most challenging environments, providing consistent and reliable performance over a wide temperature range. Customers can trust in the AD9714BCPZRL7 for their critical applications where precision and durability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess