EN
  • EN
  • DE

AD9752ARUZRL7

Part No AD9752ARUZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 28TSSOP / 12 Bit Digital to Analog Converter 1 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 35ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.25
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Surface Mount
Base Product Number AD9752
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9752ARUZRL7-ND,AD9752ARUZRL7TR,AD9752ARUZRL7DKR,ANAANAAD9752ARUZRL7,2156-AD9752ARUZRL7,AD9752ARUZRL7CT
Standard Package 1,000
Win Source Part Number 1322925-AD9752ARUZRL7
Ultra Librarian 3D Model Ultra Librarian AD9752ARUZRL7 CAD Model

Description

Product Overview: AD9752ARUZRL7 by Analog Devices Inc.

The AD9752ARUZRL7 is a high-performance, 14-bit digital-to-analog converter (DAC) engineered by Analog Devices Inc., a renowned leader in precision signal processing technology. This DAC is part of the TxDAC series, which is specifically designed for the demanding needs of baseband and communications applications. The AD9752ARUZRL7 offers an exceptional combination of speed and resolution, making it an ideal choice for applications requiring high data throughput and accurate signal reproduction.

Key Features

  • Resolution: The AD9752ARUZRL7 boasts a 14-bit resolution, ensuring fine granularity and precise digital-to-analog conversion, which is essential for high-fidelity signal generation.
  • Update Rate: With an update rate of up to 125 MSPS (mega samples per second), this DAC is capable of handling high-speed data streams, making it suitable for broadband communication systems.
  • Integrated Features: It includes an on-chip 4.0x interpolation filter, which reduces the complexity of data input rates and simplifies the design of the digital interface.
  • Versatile Interface: The device supports a flexible digital interface with both CMOS and LVDS (low-voltage differential signaling) logic levels, accommodating a wide range of digital systems.
  • Power Efficiency: The AD9752ARUZRL7 operates with a single 3.3V supply voltage, minimizing power consumption and making it suitable for power-sensitive applications.

Applications

The AD9752ARUZRL7 is particularly well-suited for a variety of applications, including:

  • Wireless base stations
  • Cable modem termination systems
  • Direct digital synthesis (DDS) systems
  • Arbitrary waveform generation
  • Instrumentation and control systems

Its robust design ensures reliable performance in the most demanding environments, while its high-speed capabilities enable it to support the latest advances in communication technology.

Package and Availability

The AD9752ARUZRL7 is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, providing a space-saving solution for densely packed circuit boards. The device is also available in reel packaging, facilitating efficient assembly for high-volume production.

With its advanced features and proven reliability, the AD9752ARUZRL7 from Analog Devices Inc. stands out as a superior choice for designers seeking to enhance their digital-to-analog conversion capabilities in high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess