EN
  • EN
  • DE

ADAV4312BSTZ

Part No ADAV4312BSTZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC AUDIO CODEC PROCESSOR 80-LQFP / Audio Channel 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number ADAV4312
Standard Package 21
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345352-ADAV4312BSTZ
Ultra Librarian 3D Model Ultra Librarian ADAV4312BSTZ CAD Model

Description

ADAV4312BSTZ: A High-Performance Audio Processor from Analog Devices Inc.

The ADAV4312BSTZ is a cutting-edge audio processor designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This advanced integrated circuit is tailored for sophisticated audio applications, providing designers with a versatile and powerful solution for a wide range of audio processing needs.

Key Features and Benefits:

  • High-Quality Audio Processing: The ADAV4312BSTZ is engineered for superior audio performance, ensuring crisp and clear sound in any application. Its high fidelity audio processing capabilities make it ideal for professional audio equipment, home theater systems, and other high-end audio applications.
  • Flexible Input/Output Configurations: This processor supports a variety of I/O configurations, allowing for seamless integration with different audio systems. It can accommodate multiple audio formats, ensuring compatibility with a broad range of digital audio sources.
  • Programmable DSP Core: At the heart of the ADAV4312BSTZ is a programmable digital signal processor (DSP) core, which provides the flexibility to implement custom audio algorithms and processing routines. This enables designers to tailor the audio processing to specific requirements, enhancing the end-user experience.
  • Integrated PLL: The device features an integrated phase-locked loop (PLL) circuit, which ensures stable and precise clock generation for the DSP and other subsystems. This results in reduced jitter and improved audio clarity.
  • Robust Connectivity: With its support for industry-standard communication protocols, the ADAV4312BSTZ offers robust connectivity options. This ensures easy interfacing with other audio components and systems for a seamless audio experience.
  • Compact Form Factor: Housed in a compact LQFP (Low-profile Quad Flat Package), the ADAV4312BSTZ is designed for space-constrained applications without compromising on functionality or performance.

Applications:

The ADAV4312BSTZ is well-suited for a diverse range of applications where high-quality audio processing is critical. This includes:

  • Professional audio mixing and recording equipment
  • High-definition home theater receivers
  • Automotive audio systems
  • Soundbars and digital speakers
  • Public address systems
  • Audio effects processors

With its robust feature set and Analog Devices' reputation for quality, the ADAV4312BSTZ stands out as a top choice for audio professionals and enthusiasts seeking to create exceptional sound experiences in their products.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $14.6617
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess