EN
  • EN
  • DE

ADAV4322BSTZ

Part No ADAV4322BSTZ
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC AUDIO CODEC PROCESSOR 80-LQFP / Audio Channel 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Series SigmaDSP®
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number ADAV4322
Standard Package 19
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345354-ADAV4322BSTZ
Ultra Librarian 3D Model Ultra Librarian ADAV4322BSTZ CAD Model

Description

ADAV4322BSTZ Audio Processor by Analog Devices Inc.

The ADAV4322BSTZ is a sophisticated audio processor from the renowned semiconductor manufacturer Analog Devices Inc. Designed to cater to the needs of advanced audio applications, this processor is integrated with a rich set of features that make it an ideal choice for a wide range of audio processing tasks.

This high-performance audio processor boasts an impressive array of capabilities, including multi-channel audio support, which makes it perfect for use in home theater systems, soundbars, and other consumer audio equipment. With its ability to provide crystal-clear sound quality, the ADAV4322BSTZ ensures an immersive listening experience for end-users.

One of the standout features of the ADAV4322BSTZ is its support for multiple audio formats. This flexibility allows designers to implement the processor in systems that require compatibility with various audio standards, ensuring a broad market appeal. The ADAV4322BSTZ also comes with a programmable DSP core, which gives developers the freedom to customize audio processing algorithms according to their specific application requirements.

Furthermore, the ADAV4322BSTZ is designed with ease of integration in mind. It is housed in a compact LQFP (Low-profile Quad Flat Package) with a 64-pin configuration, making it space-efficient for design in tight PCB layouts. The processor operates over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

Connectivity is another area where the ADAV4322BSTZ shines. It includes a variety of interfaces such as I2C and SPI, which provide seamless communication with other system components. Additionally, its built-in PLL (Phase-Locked Loop) circuitry ensures accurate clock generation for synchronized audio processing.

In summary, the ADAV4322BSTZ from Analog Devices Inc. is a highly capable audio processor that offers superior sound quality, extensive format support, programmable DSP capabilities, and convenient integration features. It stands as an excellent choice for developers looking to create state-of-the-art audio systems that deliver an exceptional user experience.

Note: For detailed technical specifications and application guidance, it is recommended to consult the ADAV4322BSTZ datasheet and Analog Devices Inc.'s technical support resources.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Lowest to $14.6617
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Texas Instruments
Lowest to $9.6370
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess