EN
  • EN
  • DE

ADCLK907BCPZ-R7

Part No ADCLK907BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:1 7.5GHZ 16LFCSP / Clock Buffer/Driver, Data IC 1:1 7.5 GHz 16-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Buffer/Driver, Data
Number of Circuits 2
Input Clock
Output ECL, NECL, PECL
Frequency - Max 7.5 GHz
Voltage - Supply 2.375V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number ADCLK907
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ,-2735-ADCLK907BCPZ-R7DKR,505-ADCLK907BCPZ-R7CT,2156-ADCLK907BCPZ-R7,ADCLK907BCPZ-R7DKR,505-ADCLK907BCPZ-R7DKR,-2735-ADCLK907BCPZ-R7TR-ND,-2735-ADCLK907BCPZ-R7CT,ADCLK907BCPZ-R7CT,ANAANAADCLK907BCPZ-R7,505-ADCLK907BCPZ-R7TR,ADCLK907BCPZR7,ADCLK907BCPZ-R7TR-ND,ADCLK907BCPZ-R7CT-ND,ADCLK907BCPZ-R7TR,ADCLK907BCPZ-R7DKR-ND,-2735-ADCLK907BCPZ-R7TR
Standard Package 1,500
Win Source Part Number 1321417-ADCLK907BCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADCLK907BCPZ-R7 CAD Model

Description

The ADCLK907BCPZ-R7 from Analog Devices Inc. is a high-performance, single-ended, Current Mode Logic (CML) clock and data buffer, designed to support the needs of high-speed communication and data processing systems. This device is capable of handling clock frequencies up to 6 GHz, making it an ideal solution for applications that require ultra-fast signal processing.

Key Features

  • High Clock Frequency: Supports clock frequencies up to 6 GHz, enabling it to handle the fastest signal rates with ease.
  • Low Additive Phase Noise: Ensures signal integrity by providing clean and stable outputs, which is critical for high-speed data and clock signal applications.
  • Single-Ended Input and Output: Provides flexibility in interfacing with other components in a system, simplifying design and layout.
  • Fast Propagation Delay: Minimizes system latency, which is essential for time-sensitive applications such as high-frequency trading systems.
  • 3.3 V Supply Voltage: Operates on a standard supply voltage, making it compatible with a wide range of existing systems and power supplies.
  • Small Package Size: Comes in a compact LFCSP (Lead Frame Chip Scale Package) that saves valuable board space.

Applications

The ADCLK907BCPZ-R7 is well-suited for a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunications and networking equipment
  • Test and measurement instruments
  • High-frequency trading platforms
  • Aerospace and defense electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADCLK907BCPZ-R7 is no exception. This product is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Ordering Information

The ADCLK907BCPZ-R7 is available in a RoHS-compliant, 7-ball LFCSP package, and is specified over the industrial temperature range of -40°C to +85°C. For ordering information, pricing, and detailed specifications, please visit the Analog Devices Inc. website or contact their customer service.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7169 $97.4338
3+ $39.9728 $119.9184
4+ $38.7237 $154.8948
6+ $37.4745 $224.8470
7+ $36.2254 $253.5778
10+ $32.4779 $324.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess