EN
  • EN
  • DE

ADF4157BCPZ-RL7

Part No ADF4157BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH 6GHZ 20LFCSP / Fractional N Synthesizer (RF) IC 6GHz 1 20-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 6GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADF4157
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4157BCPZ-RL7-ND,ADF4157BCPZ-RL7DKR,ADF4157BCPZ-RL7TR,ADF4157BCPZ-RL7CT,2156-ADF4157BCPZ-RL7-505
Standard Package 1,500
Win Source Part Number 1321367-ADF4157BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4157BCPZ-RL7 CAD Model

Description

The ADF4157BCPZ-RL7 is a cutting-edge frequency synthesizer from Analog Devices Inc., designed for a wide range of applications in radio frequency (RF) systems. This high-performance component is capable of generating a local oscillator (LO) frequency for upconversion or downconversion in wireless communication systems, test equipment, and radar platforms.

Key Features:

  • High Frequency Range: The ADF4157BCPZ-RL7 offers an impressive frequency range of up to 6.8 GHz, making it suitable for high-frequency signal generation in modern RF applications.
  • Fractional-N Frequency Synthesis: With its fractional-N frequency synthesis capability, this device provides fine frequency resolution, improved phase noise performance, and allows for the generation of non-integer frequency ratios.
  • Integrated Phase Detector and Charge Pump: The inclusion of an integrated phase detector and charge pump facilitates the implementation of phase-locked loop (PLL) circuits, ensuring stable and precise frequency control.
  • Programmable Modulus: Users can benefit from the programmable modulus feature, which enables flexible frequency planning and the ability to avoid spurious signals.
  • Low Power Consumption: Engineered for efficiency, the ADF4157BCPZ-RL7 operates with low power consumption, making it ideal for battery-powered devices and portable applications.
  • Compact LFCSP Package: Housed in a compact 7mm x 7mm LFCSP (Lead Frame Chip Scale Package), this device minimizes the footprint on printed circuit boards, saving valuable space in dense electronic designs.

Applications:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Private Mobile Radios
  • Test and Measurement Equipment
  • Satellite Communications
  • Radar Systems

The ADF4157BCPZ-RL7 from Analog Devices Inc. represents a blend of performance, flexibility, and reliability, making it an excellent choice for engineers and designers looking to push the boundaries of RF technology. Whether for commercial or industrial use, this frequency synthesizer stands ready to meet the challenges of today's sophisticated electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess