EN
  • EN
  • DE

ADF4251BCP

Part No ADF4251BCP
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC PLL FREQ SYNTHESIZER 24-LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 122 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1321270-ADF4251BCP
Ultra Librarian 3D Model Ultra Librarian ADF4251BCP CAD Model

Description

Introducing the ADF4251BCP from Analog Devices Inc.

The ADF4251BCP is a cutting-edge fractional-N or integer-N frequency synthesizer from Analog Devices Inc., a leader in high-performance analog technology. This versatile component is designed to deliver comprehensive solutions for a wide range of applications, including wireless communication systems, instrumentation, and base stations. With its advanced features and reliable performance, the ADF4251BCP stands out as a top choice for engineers and designers in need of a high-quality frequency synthesizer.

Key Features

  • Frequency Range: The ADF4251BCP offers a wide frequency range from 34.375 MHz to 4.4 GHz when used with an external VCO, making it an excellent choice for various applications that require different frequency bands.
  • Resolution: Its high-resolution 32-bit modulus allows for fine frequency tuning, ensuring precise control over signal generation.
  • Programmability: The device is highly programmable via a 3-wire serial interface, which simplifies integration into complex systems and allows for easy configuration of the frequency settings.
  • Low Phase Noise Performance: The ADF4251BCP is engineered to provide low phase noise performance, crucial for applications where signal integrity and quality are paramount.
  • Power Supply: It operates with a power supply ranging from 3.0 V to 3.6 V, catering to low-power applications and contributing to overall system power efficiency.
  • Package: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADF4251BCP is designed for space-constrained applications without compromising on functionality.

Applications

The ADF4251BCP is a versatile component suitable for a variety of applications, including:

  • Wireless Infrastructure (GSM, LTE, WCDMA)
  • Test and Measurement Equipment
  • Clock Generation
  • Satellite Communication Systems
  • Private Mobile Radios

With its robust design and comprehensive feature set, the ADF4251BCP from Analog Devices Inc. is an ideal solution for designers looking to create systems with high-performance frequency synthesis capabilities. Its ease of integration, coupled with Analog Devices' reputation for quality, makes it a reliable and efficient choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $2.6126
Others
Lowest to $0.0201
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.1640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess