EN
  • EN
  • DE
  • IT

ADF4355-3BCPZ-RL7

Part No ADF4355-3BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGRATED SYNTH/VCO 32LFCSP / Fanout Distribution, Fractional N, Integer N, Clock/Frequency Synthesizer (RF) IC 6.6GHz 1 32-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Fanout Distribution, Fractional N, Integer N, Clock/Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 6.6GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADF4355
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500
Win Source Part Number 1321329-ADF4355-3BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4355-3BCPZ-RL7 CAD Model

Description

The ADF4355-3BCPZ-RL7 is a state-of-the-art wideband synthesizer with an integrated voltage-controlled oscillator (VCO) from Analog Devices Inc. This high-performance component is designed to deliver a versatile frequency synthesis solution for a broad range of applications, including wireless communication, test equipment, and aerospace systems.

Key Features

  • Frequency Range: The device boasts an impressive frequency range, capable of generating frequencies from 55 MHz to 4400 MHz, which makes it suitable for a wide array of uses.
  • High Resolution: It offers fractional-N or integer-N PLL options, allowing for fine-tuning of the frequency with high resolution.
  • Programmable: The ADF4355-3BCPZ-RL7 is fully programmable via a serial interface, providing flexibility and ease of use in system design and integration.
  • Low Phase Noise: The device is engineered to have low phase noise performance, which is critical for high-quality signal generation and communication system performance.
  • Integrated VCO: The integrated VCO minimizes the need for external components, reducing the overall system footprint and complexity.

Applications

The versatility of the ADF4355-3BCPZ-RL7 makes it an ideal choice for various applications, including:

  • Wireless Infrastructure (LTE, W-CDMA, WiMAX)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Point-to-Point/Point-to-Multipoint Radios
  • Clock Generation

Package and Quality

The ADF4355-3BCPZ-RL7 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications. Analog Devices Inc. ensures high-quality and reliability standards, making this synthesizer a trusted choice for demanding environments.

Ordering Information

The product is available under the part number ADF4355-3BCPZ-RL7 and is distributed in reel packaging, facilitating easy integration into manufacturing workflows and supply chains.

You May Also Be Interested in

Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Texas Instruments
IC MUXIT PLL FREQ MULT 28-TSSOP
Lowest to $8.6681
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess