EN
  • EN
  • DE

ADIN1300BCPZ

Part No ADIN1300BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 4/4 40LFCSP / 4/4 Transceiver Full, Half IEEE 802.3 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tray
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 4/4
Duplex Full, Half
Data Rate 10Mbps, 100Mbps, 1Gbps
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 2.75V, 3.14V ~ 3.46V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADIN1300
Other Names -2735-ADIN1300BCPZ,505-ADIN1300BCPZ
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1261630-ADIN1300BCPZ
Ultra Librarian 3D Model Ultra Librarian ADIN1300BCPZ CAD Model

Description

ADIN1300BCPZ: Robust, Low Power Ethernet PHY from Analog Devices Inc.

The ADIN1300BCPZ is a compact, high-performance Ethernet physical layer (PHY) transceiver, designed meticulously by Analog Devices Inc. to cater to the demanding requirements of industrial and commercial applications. This device is engineered to deliver reliable data communication over Ethernet connections, supporting 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet protocols. With its robust feature set and low power consumption, the ADIN1300BCPZ stands out as a leading solution for Ethernet connectivity.

Key Features and Benefits

  • Multi-Speed Ethernet Support: The ADIN1300BCPZ is versatile, offering support for multiple Ethernet standards, ensuring compatibility with a wide range of network speeds and allowing for seamless integration into various network configurations.
  • Low Power Consumption: This PHY is designed with energy efficiency in mind, making it ideal for applications where power conservation is critical. Its low power operation helps to reduce the overall energy footprint of the systems it is integrated into.
  • Robustness: With a focus on industrial-grade performance, the ADIN1300BCPZ is built to withstand harsh environments. It features high tolerance to temperature variations and electrical noise, ensuring reliable operation in challenging conditions.
  • Compact LFCSP Package: Housed in a space-saving LFCSP (Lead Frame Chip Scale Package), the ADIN1300BCPZ is suitable for designs where board space is at a premium, without compromising on functionality or performance.
  • Integrated Diagnostics: The device includes advanced diagnostic features that facilitate easier network troubleshooting and maintenance, contributing to higher system uptime and reliability.

Applications

The ADIN1300BCPZ is an optimal choice for a diverse array of applications where robust and reliable Ethernet connectivity is necessary. It is particularly well-suited for:

  • Industrial Automation and Control Systems
  • Embedded Computing
  • Factory and Process Automation
  • Building Management Systems
  • Automotive and Transportation Systems

With its combination of high-speed data transfer, low power consumption, and rugged construction, the ADIN1300BCPZ from Analog Devices Inc. is a highly reliable component for your networked systems, ensuring stable and efficient operation across a wide range of industrial and commercial environments.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to €65.4388
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to €5.0724
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to €1.9303
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to €1.1786
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to €3.4782
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to €10.3582
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to €3.8727

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €7.9159 €47.4953
14+ €6.4951 €90.9309
22+ €6.2921 €138.4257
30+ €6.0892 €182.6754
39+ €5.8862 €229.5615
52+ €5.2772 €274.4159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess