EN
  • EN
  • DE

ADL8104ACPZN-R7

Part No ADL8104ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description HIGH LINEARITY, LNA, 0.4 GHZ TO / RF Amplifier IC General Purpose 400MHz ~ 7.5GHz 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 400MHz ~ 7.5GHz
P1dB 20dBm
Gain 13dB
Noise Figure 4.5dB
RF Type General Purpose
Voltage - Supply 3V ~ 5.5V
Current - Supply 150mA
Test Frequency 600MHz ~ 6GHz
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number ADL8104
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-ADL8104ACPZN-R7TR
Standard Package 1,000
Win Source Part Number 1319400-ADL8104ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL8104ACPZN-R7 CAD Model

Description

Introducing the ADL8104ACPZN-R7 from Analog Devices Inc.

The ADL8104ACPZN-R7 is a cutting-edge quadrature demodulator from Analog Devices Inc., designed to deliver high performance in a wide range of radio frequency (RF) applications. This advanced component is an integral part of modern communication systems, targeting sectors such as wireless infrastructure, aerospace, and defense. With its exceptional linearity and low noise figure, the ADL8104ACPZN-R7 ensures reliable and efficient signal processing in even the most demanding environments.

Key Features of the ADL8104ACPZN-R7

  • High Dynamic Range: The device offers an outstanding IIP3 (third-order intercept point) performance, which is crucial for maintaining signal integrity in the presence of strong interfering signals.
  • Low Noise Figure: With its low noise figure, the ADL8104ACPZN-R7 minimizes additional signal distortion, ensuring a cleaner demodulation process and improved overall system sensitivity.
  • Wide Frequency Range: This demodulator is designed to operate over a broad frequency range, making it suitable for various RF applications and allowing for flexibility in system design.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies the design process and reduces the need for external components, saving space and cost.
  • Robust Packaging: Housed in a compact, RoHS-compliant, 24-lead LFCSP package, the ADL8104ACPZN-R7 is designed for durability and ease of integration into a wide array of systems.

Applications

The ADL8104ACPZN-R7 is ideal for various applications that require precise and efficient RF signal demodulation. It is particularly well-suited for:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Aerospace and defense systems (e.g., radar, electronic warfare)
  • Test and measurement equipment
  • Point-to-point communication systems

Analog Devices Inc. is renowned for its commitment to quality and innovation, and the ADL8104ACPZN-R7 is a testament to this legacy. By choosing this quadrature demodulator, engineers and system designers can ensure their projects benefit from the high performance, reliability, and cutting-edge technology that Analog Devices Inc. consistently delivers.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess