EN
  • EN
  • DE

ADM1385ARSZ-REEL

Part No ADM1385ARSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400 mV
Data Rate 460Kbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADM1385
Other Names ADM1385ARSZ-REEL,ADM1385ARSZ-REELTR,ADM1385ARSZ-REELDKR,ADM1385ARSZ-REELCT
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261633-ADM1385ARSZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM1385ARSZ-REEL CAD Model

Description

ADM1385ARSZ-REEL Hot Swap Controller

The ADM1385ARSZ-REEL from Analog Devices Inc. is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This high-performance component is part of the REEL packaging series, ensuring efficient handling and manufacturing processes for electronics assembly. The device is ideal for managing the inrush current of plug-in boards, thus preventing glitches on the power bus, connector damage, and system interference that can occur during hot insertion.

The ADM1385ARSZ-REEL is housed in a compact, surface-mount package, making it suitable for space-constrained applications. Its precise features and robust design ensure reliable operation in demanding environments. The controller operates over a wide supply voltage range, accommodating various system voltages and providing versatile solutions for different application requirements.

Key features of the ADM1385ARSZ-REEL include programmable current limit, circuit breaker, and voltage clamp functionalities. This enables the protection of the host system from overcurrent conditions, under-voltage, and over-voltage scenarios. Additionally, it offers a charge pump to drive N-channel MOSFETs, which allows for efficient power management and reduced power dissipation compared to traditional P-channel MOSFET solutions.

One of the standout characteristics of this controller is its ability to provide a controlled ramp-up of the output voltage, minimizing inrush current and reducing the stress on the system's components. This feature is particularly important in systems with sensitive electronics or in applications where multiple boards are inserted simultaneously, which could otherwise lead to significant power disturbances.

The ADM1385ARSZ-REEL is also equipped with a range of diagnostic and protection features, such as under-voltage lockout, overcurrent protection, and thermal shutdown. These features contribute to the device's ability to safeguard both the power supply and the load during abnormal conditions, ensuring long-term system reliability and stability.

In summary, the ADM1385ARSZ-REEL hot swap controller from Analog Devices Inc. is a robust and versatile solution for managing power distribution in live systems. Its comprehensive feature set and reliable performance make it an excellent choice for a wide range of applications, including servers, telecommunications, and industrial systems.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $17.4627
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7057 $53.6456
19+ $5.5021 $104.5399
29+ $5.3302 $154.5758
39+ $5.1583 $201.1737
51+ $4.9863 $254.3013
68+ $4.4705 $303.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,145 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess