EN
  • EN
  • DE

ADM239LAN

Part No ADM239LAN
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5:3 5V LP 24DIP / 3/5 Transceiver RS232 24-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Voltage - Supply 4.75V ~ 5.25V
Mounting Through Hole
Case / Package 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number ADM239L
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAADM239LAN,2156-ADM239LAN-AD
Standard Package 15
Win Source Part Number 1321780-ADM239LAN
Ultra Librarian 3D Model Ultra Librarian ADM239LAN CAD Model

Description

Product Overview: ADM239LAN from Analog Devices Inc.

The ADM239LAN is a high-performance, precision monolithic operational amplifier from Analog Devices Inc., a leader in the semiconductor industry. This product is designed to offer a perfect blend of speed, precision, and low noise, making it an ideal choice for a wide range of applications, including instrumentation, data acquisition systems, and active filters.

Key Features

  • High Precision: The ADM239LAN boasts exceptional accuracy and stability, which is essential for applications that require precise signal amplification.
  • Low Noise: With its low noise characteristics, the ADM239LAN ensures a clean signal amplification, minimizing the distortion and interference that can affect the quality of the output.
  • High Speed: The device offers a fast settling time, making it suitable for high-speed signal processing tasks.
  • Wide Supply Range: It can operate over a wide range of supply voltages, providing flexibility in various system designs.
  • Robust Output Stage: The output stage is capable of driving heavy loads while maintaining stability and performance.

Applications

The versatility of the ADM239LAN allows it to be used in various applications, including:

  • Precision data systems
  • Control systems
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Sample and hold circuits
  • Professional audio equipment
  • Medical instrumentation

Technical Specifications

The ADM239LAN operational amplifier is engineered to deliver top-notch performance with the following technical specifications:

  • Input Offset Voltage: Specified for high consistency and minimal drift over time and temperature variations.
  • Input Bias Current: Optimized to ensure minimal impact on the accuracy of the circuit.
  • Gain Bandwidth Product: High enough to accommodate a broad spectrum of frequencies for diverse applications.
  • Output Drive Capability: Designed to handle various load conditions without compromising signal integrity.

With its combination of features, the ADM239LAN from Analog Devices Inc. stands out as a reliable and efficient solution for sophisticated electronic systems that demand the highest levels of performance and precision.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess