EN
  • EN
  • DE

ADM2914-1ARQZ-RL7

Part No ADM2914-1ARQZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 16QSOP / Supervisor Open Drain or Open Collector 4 Channel 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 6ms Minimum
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADM2914
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM2914-1ARQZ-RL7CT,ADM2914-1ARQZ-RL7TR,ADM2914-1ARQZ-RL7DKR,ADM2914-1ARQZ-RL7-ND
Standard Package 1,000
Win Source Part Number 1321835-ADM2914-1ARQZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM2914-1ARQZ-RL7 CAD Model

Description

Product Overview: ADM2914-1ARQZ-RL7 from Analog Devices Inc.

The ADM2914-1ARQZ-RL7 is a high-precision, low-power voltage monitor from the esteemed manufacturer Analog Devices Inc. This component is designed to safeguard your sensitive electronic systems by monitoring up to four supply voltages, ensuring they remain within specified thresholds for reliable operation.

Key Features:

  • Voltage Monitoring: The device can monitor four different voltage thresholds, making it versatile for various applications, including multi-voltage systems.
  • Low Power Consumption: With its design focused on energy efficiency, the ADM2914-1ARQZ-RL7 is ideal for battery-powered devices, contributing to longer battery life and reduced power costs.
  • High Accuracy: Precision is critical in voltage monitoring, and this device offers high accuracy, ensuring that the system operates safely within its electrical parameters.
  • Adjustable Thresholds: The voltage thresholds can be adjusted via external resistors, offering flexibility to cater to different system requirements.
  • Reset Output: It features a reset output that provides a signal when any of the monitored voltages fall out of the predefined safe operating range, helping to prevent potential damage to the system.

Applications:

The ADM2914-1ARQZ-RL7 is suitable for a broad range of applications. It's commonly used in:

  • Microprocessor/DSP/FPGA systems
  • Industrial and automotive control systems
  • Data storage and servers
  • Portable and battery-operated equipment

Package and Availability:

This voltage monitor comes in a compact 16-lead QSOP (Quarter Size Outline Package) that is RoHS compliant and suitable for space-constrained applications. The part number ADM2914-1ARQZ-RL7 indicates the reel and lead (Pb) free version, which is available for bulk purchase, making it an excellent choice for mass production needs.

With its robust feature set and dependable performance, the ADM2914-1ARQZ-RL7 from Analog Devices Inc. is an essential component for systems that require precise voltage monitoring to maintain operational integrity and protect against electrical anomalies.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6797 $61.4376
19+ $6.3014 $119.7266
29+ $6.1044 $177.0276
40+ $5.9075 $236.3000
51+ $5.7107 $291.2457
68+ $5.1199 $348.1532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess