EN
  • EN
  • DE

AMP01GSZ-REEL

Part No AMP01GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 20SOIC / Instrumentation Amplifier 1 Circuit 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 4.5V/µs
-3db Bandwidth 570 kHz
Current - Input Bias 2 nA
Voltage - Input Offset 40 µV
Current - Supply 3mA
Current - Output / Channel 120 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AMP01
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AMP01GSZ-REELTR,AMP01GSZ-REEL-ND,AMP01GSZ-REELCT,AMP01GSZ-REELDKR
Standard Package 1,000
Win Source Part Number 1319678-AMP01GSZ-REEL
Ultra Librarian 3D Model Ultra Librarian AMP01GSZ-REEL CAD Model

Description

Analog Devices Inc. introduces the AMP01GSZ-REEL, a high-precision, high-speed operational amplifier designed to meet a wide range of application needs. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance performance and reliability for electronic systems.

Key Features

  • Precision Performance: The AMP01GSZ-REEL offers excellent accuracy and stability, making it ideal for precision applications where error margins are tight.
  • High Speed: With its fast settling time and high slew rate, this operational amplifier is suitable for high-speed signal processing tasks.
  • Low Noise: Engineered to minimize noise, the AMP01GSZ-REEL ensures a clean signal path, enhancing the overall performance of your circuit.
  • Flexible Supply Voltage: It operates with a wide range of supply voltages, providing versatility in various power environments.
  • Robust Output Drive: Capable of driving high loads, this op-amp maintains performance even under demanding conditions.

Applications

The AMP01GSZ-REEL is suitable for a variety of applications, including:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Medical Instrumentation
  • Industrial Process Controls

Product Specifications

Parameter Value
Package / Case SOIC-8
Mounting Type Surface Mount
Number of Channels 1 Channel
Supply Voltage ±4.5 V to ±18 V
Operating Temperature -40°C to +85°C

Quality and Reliability

The AMP01GSZ-REEL operational amplifier is manufactured by Analog Devices Inc., a leader in the semiconductor industry. Analog Devices ensures that each product meets rigorous quality standards, providing reliability and performance that engineers can trust.

Ordering Information

The AMP01GSZ-REEL comes in a tape and reel packaging format, facilitating efficient assembly for high-volume production. For detailed ordering and shipping information, please refer to the official Analog Devices Inc. distribution channels.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess